EN
  • EN
  • DE

AD7980ACPZ-RL7

Part No AD7980ACPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT 1MSPS SAR 10LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 16
Sampling Rate 1M
Number of Inputs 1
Input Type Pseudo-Differential
Data Interface SPI, DSP
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 2.375 V to 2.625 V
Digital Supply Voltage 2.375 V to 2.625 V
Temperature Range - Operating -40°C to 125°C
Case / Package 10-LFCSP-WD (3x3)
Win Source Part Number 008279-AD7980ACPZ-RL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7980ACPZ-RL7 CAD Model

Description

AD7980ACPZ-RL7 - A High-Performance 16-Bit Successive Approximation Register (SAR) Analog-to-Digital Converter

The AD7980ACPZ-RL7 is a state-of-the-art 16-bit SAR ADC from Analog Devices Inc., renowned for its high precision and speed, making it an ideal solution for a wide range of data acquisition systems. This ADC operates on a single 5V supply and features a high-speed SPI-compatible serial interface, allowing for easy integration into various digital systems.

Key Features:

  • Resolution: The AD7980 offers a high resolution of 16 bits, providing precise digital representation of analog signals.
  • Sampling Rate: With a maximum sampling rate of up to 1 MSPS (Mega Samples Per Second), it is well-suited for high-speed applications that require fast and accurate data conversion.
  • Low Power Consumption: The device is designed for power-sensitive applications, consuming only 7 mW at 1 MSPS, which decreases to 1 µW in power-down mode, making it highly efficient.
  • Input Range: The ADC features a pseudo-differential unipolar input range of 0 V to VREF (2.5 V to 5.1 V), accommodating a variety of signal amplitudes.
  • Interface: A simple, SPI-compatible serial interface ensures straightforward connectivity with microcontrollers and digital processors.
  • Package: The AD7980ACPZ-RL7 comes in a compact, 10-lead LFCSP (Lead Frame Chip Scale Package) that is both space-saving and suitable for automated assembly processes.

Applications:

The AD7980 is versatile and can be used in numerous applications, including:

  • Battery-powered devices
  • Data acquisition systems
  • Medical instruments
  • Communications systems
  • Industrial control systems

As a product of Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits, the AD7980ACPZ-RL7 ADC is built with the quality and reliability that engineers and designers have come to expect from the brand. Whether for precision measurement, control systems, or dynamic signal analysis, this ADC delivers exceptional performance that can enhance the capabilities of your electronic designs.

You May Also Be Interested in

Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT PIPELINED 52QFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $52.3881
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.6593 $58.9779
8+ $16.1307 $129.0456
12+ $15.6272 $187.5264
16+ $15.1224 $241.9584
20+ $14.6188 $292.3760
27+ $13.1069 $353.8863
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess