The AD800-52BR is a high-performance component manufactured by Analog Devices Inc., a leading company known for its state-of-the-art semiconductor products. This precision device is designed to cater to a wide array of applications requiring accurate signal processing, such as medical instrumentation, communications systems, and industrial automation.
Key Features
- High Precision: The AD800-52BR offers exceptional accuracy and stability, which is crucial for applications that depend on precise signal measurements.
- Wide Bandwidth: This product boasts a broad frequency range, making it suitable for high-speed signal processing tasks.
- Durable Construction: Built with robust materials, the AD800-52BR ensures long-term reliability even in harsh environmental conditions.
- Low Power Consumption: With its energy-efficient design, this component helps reduce the overall power usage of the system, leading to cost savings and extended battery life in portable applications.
Applications
The versatility of the AD800-52BR allows it to be integrated into various high-tech systems. Some of its common applications include:
- Professional Audio Equipment
- Test and Measurement Instruments
- High-Resolution Data Acquisition Systems
- Wireless Base Stations
- Optical Networks
Technical Specifications
Parameter
Value
Package Type
Surface-Mount
Operating Temperature
-40°C to +85°C
Supply Voltage
Typical 5V
Dynamic Range
High
Quality and Compliance
Analog Devices Inc. ensures that the AD800-52BR meets stringent quality standards. The product is compliant with industry regulations and has undergone rigorous testing to guarantee performance and reliability.
For more detailed information, datasheets, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their sales and support team.