EN
  • EN
  • DE

ADN2819ACPZ-CML

Part No ADN2819ACPZ-CML
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Application Specific
Description IC CLOCK/DATA RECOVERY 48LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
PLL Yes
Main Purpose SONET/SDH, STM
Input CML
Output CML
Number of Circuits 1
Frequency - Max 2.7GHz
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-VFQFN Exposed Pad, CSP
Manufacturer Package 48-LFCSP (7x7)
Win Source Part Number 767974-ADN2819ACPZ-CML
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADN2819ACPZ-CML CAD Model

Description

Overview of ADN2819ACPZ-CML from Analog Devices Inc.

The ADN2819ACPZ-CML is a high-performance, continuous rate clock and data recovery (CDR) IC designed by Analog Devices Inc. This device is particularly suited for network infrastructure applications that demand robust signal integrity and jitter management. The ADN2819ACPZ-CML provides a flexible solution for managing serialized data within optical networks, supporting data rates from 6.25 Mbps to 12.5 Gbps.

Key Features

  • Wide Data Rate Range: The ADN2819ACPZ-CML is capable of handling a broad range of data rates, making it an ideal choice for various applications, including Gigabit Ethernet, Fibre Channel, and other communication standards.
  • Integrated CDR: The integrated clock and data recovery circuitry ensures reliable performance even under challenging conditions, such as high levels of jitter or signal attenuation.
  • Loss of Signal Detection: This feature enables the device to detect when the input signal is lost, allowing for appropriate system-level responses to maintain network integrity.
  • Reference-Free Operation: The device does not require an external reference clock, which simplifies board design and reduces system complexity.
  • Programmable Outputs: The CML (Current Mode Logic) outputs are programmable, offering versatility in interfacing with various logic families.
  • Power Efficiency: Designed with power efficiency in mind, the ADN2819ACPZ-CML minimizes power consumption, which is critical for high-density networking equipment.
  • Industrial Temperature Range: It operates over the industrial temperature range, ensuring reliable performance in a variety of environmental conditions.

Applications

The ADN2819ACPZ-CML is suitable for a wide array of applications, including but not limited to:

  • SONET/SDH equipment
  • 10 Gigabit Ethernet (10GbE) systems
  • Optical transceivers and transponders
  • Backplane and cable data communication
  • Test and measurement equipment

With its robust feature set and the reliability of Analog Devices Inc., the ADN2819ACPZ-CML is an excellent choice for designers looking to enhance the performance and integrity of their high-speed communication systems.

You May Also Be Interested in

Renesas Electronics America
IC CLK MUX PCIE 2 TO 1 16TSSOP
Lowest to $43.6568
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Semtech Corporation
10G CDR WITH MSLA / IC Output
Lowest to $11.5073
Analog Devices Inc.
IC RECOVER CLOCK/DATA 48-LFCSP
Lowest to $23.8512
Texas Instruments
IC PLL CLOCK DRIVER 1.8V 52-BGA
Lowest to $8.8720
Infineon Technologies
IC TIME SPREAD SPECTRUM 56-SSOP
Lowest to $4.5703
Texas Instruments
IC 3.3V PLL CLOCK-DRVR 24-TSSOP
Lowest to $9.3860
Semtech Corporation
IC ESETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Skyworks Solutions Inc.
IC CLOCK DDR266 PRO VIA 48SSOP
Lowest to $1.9566

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $102.3184 $102.3184
2+ $99.1209 $198.2418
3+ $95.9234 $287.7702
4+ $92.7259 $370.9036
5+ $83.1337 $415.6685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,587 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess