EN
  • EN
  • DE

AD8010AR-16-REEL7

Part No AD8010AR-16-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CF 200MA LP 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Amplifier Type Current Feedback
Number of Circuits 1
Slew Rate 800V/µs
-3db Bandwidth 230 MHz
Current - Input Bias 10 µA
Voltage - Input Offset 5 mV
Current - Supply 15.5mA
Current - Output / Channel 200 mA
Voltage - Supply Span (Min) 9 V
Voltage - Supply Span (Max) 12 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number AD8010
Standard Package 250 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 555414-AD8010AR-16-REEL7
Ultra Librarian 3D Model Ultra Librarian AD8010AR-16-REEL7 CAD Model

Description

Product Overview: AD8010AR-16-REEL7

The AD8010AR-16-REEL7 from Analog Devices Inc. is a high-performance, single-supply current feedback amplifier that offers a unique blend of speed, precision, and power efficiency. Designed to cater to a wide range of applications, this amplifier is an ideal choice for professionals seeking a reliable component that delivers exceptional performance without compromising on power consumption.

Key Features

  • High-Speed Performance: The AD8010AR-16-REEL7 boasts a fast settling time and high slew rate, making it suitable for high-speed signal processing applications.
  • Single Supply Operation: This amplifier operates on a single power supply, simplifying system design and reducing power supply requirements.
  • Wide Bandwidth: With a wide bandwidth, the AD8010AR-16-REEL7 can handle a broad range of frequencies, making it versatile for various signal processing tasks.
  • Low Power Consumption: Analog Devices Inc. has engineered this component to be power-efficient, ensuring that it maintains performance without excessive power draw.
  • Stable with Capacitive Loads: The amplifier is designed to be stable when driving capacitive loads, which is crucial for maintaining signal integrity in many applications.

Applications

The AD8010AR-16-REEL7 is suited for a variety of applications including:

  • Video and RF Amplification
  • High-Speed Data Acquisition Systems
  • Cable Drivers
  • Test Equipment
  • Professional Photography and Imaging

Product Packaging and Quality

Supplied in a reel format, the AD8010AR-16-REEL7 is designed for seamless integration into automated manufacturing processes, ensuring efficient assembly and reduced production times. The reel packaging also facilitates safe handling and storage, preserving the integrity of the components until they are ready for use.

As a product of Analog Devices Inc., a renowned leader in the semiconductor industry, the AD8010AR-16-REEL7 is manufactured to meet the highest quality standards. Customers can trust in the reliability and performance of this amplifier, which is backed by the company's commitment to innovation and excellence in electronic components.

For detailed specifications and application support, customers are encouraged to refer to the official datasheet and technical resources provided by Analog Devices Inc.

You May Also Be Interested in

Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess