EN
  • EN
  • DE

AD8016ARB-EVAL

Part No AD8016ARB-EVAL
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL FOR AD8016ARB
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Part Status Obsolete(EOL)
Main Purpose Interface, Line Driver, xDSL
Utilized IC / Part AD8016ARB
Supplied Contents Board(s)
Win Source Part Number 767537-AD8016ARB-EVAL
Popularity Medium
Supply and Demand Status Limited
Family Name AD8016
Introduction Date October 15, 2002
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AD8016ARB-EVAL CAD Model

Description

AD8016ARB-EVAL Product Overview

The AD8016ARB-EVAL from Analog Devices Inc. is a high-performance evaluation board designed to showcase the capabilities of the AD8016, a dual high output current, high speed amplifier. This evaluation board provides engineers and designers with a robust platform for testing and prototyping applications that require high-speed signal processing and amplification.

Key Features of the AD8016ARB-EVAL

  • High Output Drive: The AD8016 amplifier is capable of delivering high output currents, which is ideal for driving heavy loads or high-speed analog-to-digital converters (ADCs).
  • Wide Bandwidth: With a wide bandwidth, the AD8016ARB-EVAL is suitable for a variety of high-speed applications, including video, cable modems, and data communications.
  • Flexible Power Supply: The evaluation board can operate with a range of power supplies, accommodating both single and dual supply configurations, which adds to its versatility.
  • Easy Connectivity: It features standard connectors and test points for easy interfacing with external test equipment, simplifying the process of evaluating the AD8016's performance.
  • Comprehensive Documentation: Analog Devices Inc. provides detailed documentation for the AD8016ARB-EVAL, including schematics, layout files, and application notes, which assists users in rapidly understanding and utilizing the board.

Applications

The AD8016ARB-EVAL is well-suited for a wide range of applications where high-speed, high-output amplification is required. Some of these applications include:

  • Telecommunications
  • Broadband Access Networks
  • Cable Modems
  • Video Distribution Systems
  • Test and Measurement Equipment
  • Professional Audio Equipment

Design Support

Analog Devices Inc. offers extensive design support for the AD8016ARB-EVAL to ensure that users can maximize the performance of the evaluation board. This support includes reference designs, technical support from ADI engineers, and access to a community of fellow users and experts through the ADI EngineerZone online technical support community.

Conclusion

The AD8016ARB-EVAL from Analog Devices Inc. is an exceptional tool for engineers looking to evaluate the AD8016 dual high output current, high speed amplifier. With its high performance, flexibility, and comprehensive support, it is an invaluable asset for developing advanced high-speed applications.

You May Also Be Interested in

Renesas Electronics America
EVALUATION BOARD FOR ISL6291 / ISL6291 Battery Charger Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR L6563(250W) / L6563 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR ISO5852S / ISO5852S Gate Driver Power Management Evaluation Board
Lowest to $98.8629
Maxim Integrated
KIT DESIGN FOR DS21352 / DS21352 Framer and Line Interface Units (LIUs) Telecom Evaluation Board
Need more? Email Us
TDK InvenSense
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess