EN
  • EN
  • DE

AD80227BCPZ

Part No AD80227BCPZ
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1043116-AD80227BCPZ
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD80227BCPZ CAD Model

Description

Analog Devices AD80227BCPZ High-Speed Operational Amplifier

The AD80227BCPZ from Analog Devices Inc. is a cutting-edge, high-speed operational amplifier designed to meet the demanding requirements of signal processing applications that require wide bandwidth and fast settling times. This high-performance op-amp is well-suited for a variety of applications, including medical imaging, professional audio equipment, test and measurement systems, and high-speed data acquisition.

With a dynamic range that ensures signal fidelity and a high slew rate that minimizes distortion, the AD80227BCPZ is engineered to deliver exceptional performance. Its low noise characteristics make it an excellent choice for applications where signal integrity is paramount, ensuring that even the most subtle of signals can be amplified without significant degradation.

The operational amplifier comes in a compact LFCSP (Lead Frame Chip Scale Package) which not only saves valuable board space but also provides enhanced thermal performance and reduced parasitic inductance. This package is ideal for densely packed circuit designs where space is at a premium.

Key features of the AD80227BCPZ include:

  • Wide Bandwidth: Provides a broad frequency range for amplification, making it suitable for high-speed applications.
  • Fast Settling Time: Ensures quick response to changes in the input signal, critical for precision applications.
  • Low Distortion: Maintains the integrity of the input signal, ensuring high-quality output.
  • Low Noise: Minimizes extraneous signal interference, preserving the original signal's clarity.
  • High Slew Rate: Allows the amplifier to respond rapidly to steep transitions in the input signal, reducing signal distortion.

The AD80227BCPZ operational amplifier by Analog Devices Inc. represents a fusion of robust design, high-quality manufacturing, and exceptional performance. Whether it's for a professional-grade audio system, a sophisticated medical device, or a high-precision instrumentation setup, this op-amp stands as a reliable cornerstone for any circuit requiring a high-speed, low-noise operational amplifier.

For engineers and designers looking for an op-amp that can deliver precision without compromise, the AD80227BCPZ is a prime choice that combines Analog Devices' reputation for quality with state-of-the-art operational amplifier technology.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Intel
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Intel
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess