EN
  • EN
  • DE

AD8023AR-REEL

Part No AD8023AR-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description High Current Output, Triple Video Amplifier / Video Amp Triple 250MHz ±7.5V 14-Pin SOIC N T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Video Amps and Modules
Manufacturer Analog Devices Inc.
Win Source Part Number 171999-AD8023AR-REEL
Popularity Medium
Supply and Demand Status Limited
Family Name AD8023A
Introduction Date August 19, 1997
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD8023AR-REEL CAD Model

Description

The AD8023AR-REEL is a high-performance, triple video amplifier from the renowned manufacturer Analog Devices Inc. This advanced electronic component is designed to deliver exceptional video quality and is commonly used in a variety of demanding applications including medical imaging, video broadcasting, and industrial machine vision systems.

Key Features:

  • High Bandwidth: The AD8023AR-REEL offers a wide bandwidth of 120 MHz at a gain of +2, making it suitable for high-speed video processing applications.
  • Low Distortion: With its low harmonic distortion, this amplifier ensures a clean and accurate video signal, preserving the integrity of the original content.
  • High Output Current: Capable of delivering an output current of 80 mA, this amplifier can drive multiple loads or high-capacitive loads with ease.
  • Low Power Consumption: It operates with a low supply current of 6.6 mA per amplifier, making it an energy-efficient choice for portable and battery-powered devices.
  • Flexible Power Supply: The AD8023AR-REEL can operate from a dual supply voltage of ±5 V to ±12 V or a single supply voltage of +10 V to +24 V, providing versatility in different circuit configurations.

Applications:

  • Professional video equipment
  • RGB amplifiers
  • Cable drivers
  • Medical imaging systems
  • Video projectors
  • Surveillance systems

The AD8023AR-REEL is available in a compact surface-mount package, which allows for efficient use of board space in densely packed designs. Its robust construction ensures reliable performance even under harsh conditions. With its combination of high bandwidth, low distortion, and high output current, the AD8023AR-REEL is an excellent choice for any application requiring high-quality video amplification.

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD8023AR-REEL is no exception. This product reflects the company's dedication to providing state-of-the-art solutions for the most challenging electronic design requirements.

You May Also Be Interested in

Intersil
IC CROSSPOINT SW 1GHZ 4X1 16SOIC
Need more? Email Us
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Analog Devices Inc.
SD Video Filter Amplifiers
Lowest to $1.3350
Intersil
IC VIDEO DRIVER 8MHZ R-R SC70-6
Lowest to $10.8246
Texas Instruments
Need more? Email Us
Texas Instruments
IC AGC AMP TV TUNER SYST 8VSSOP
Lowest to $0.2403
Texas Instruments
Lowest to $4.5864
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Texas Instruments
Lowest to $1.2392

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.9605 $62.7235
16+ $7.3527 $117.6432
25+ $7.1229 $178.0725
34+ $6.8930 $234.3620
44+ $6.6632 $293.1808
59+ $5.9737 $352.4483
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess