EN
  • EN
  • DE

AD8037ARZ-REEL7

Part No AD8037ARZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 270MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 1500 V/μs
-3db Bandwidth 270MHz
Current - Input Bias 3μA
Voltage - Input Offset 2mV
Operating Supply Current 18.5mA
Channel Output Current 70mA
Supply Voltage - Operating ±3 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 129644-AD8037ARZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing, Imaging, Video & Vision
Ultra Librarian 3D Model Ultra Librarian AD8037ARZ-REEL7 CAD Model

Description

Product Overview: AD8037ARZ-REEL7 by Analog Devices Inc.

The AD8037ARZ-REEL7 is a high-performance, low distortion, fast clamp amplifier designed by Analog Devices Inc. This precision electrical component is engineered to deliver exceptional speed and accuracy for a wide range of applications, including video electronics, ADC drivers, and high-speed signal processing.

Key Features

  • Clamp Mode: The AD8037ARZ-REEL7 boasts a unique clamp feature that allows designers to set high and low voltage limits, ensuring that the output signal remains within a specified range. This is particularly useful in applications where signal overdrive protection is critical.
  • High Speed: With a 440 MHz bandwidth and a 50 V/μs slew rate, this amplifier is capable of handling high-speed signals with minimal distortion, making it ideal for video processing and other high-frequency applications.
  • Low Distortion: The AD8037ARZ-REEL7 offers low harmonic distortion, which is essential for maintaining signal integrity in precision applications.
  • Power Efficiency: Operating on a supply voltage range from ±3.5 V to ±6 V, the device is designed for power-sensitive applications, providing optimal performance with minimal power consumption.
  • Stability: The device is stable at a gain of 10 or greater, ensuring reliable performance in a variety of configurations.

Applications

The AD8037ARZ-REEL7 is versatile and can be used in numerous applications, including:

  • Video line driving
  • ADC/DAC buffering
  • High-speed signal processing
  • Test and measurement equipment
  • Cable driving

Packaging and Quality

Supplied in a reel format (REEL7), the AD8037ARZ-REEL7 is packaged as a surface-mount device in an 8-lead SOIC (Small Outline Integrated Circuit) package, which is suitable for automated assembly processes. Analog Devices Inc. ensures that each component meets the highest quality and reliability standards, making the AD8037ARZ-REEL7 a trusted choice for professional and industrial applications.

With its robust feature set and flexible applications, the AD8037ARZ-REEL7 from Analog Devices Inc. is an essential building block for any design requiring precision, speed, and efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Texas Instruments
IC OPAMP
Lowest to $1.9645
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.0893 $70.4465
10+ $11.5605 $115.6050
16+ $11.1993 $179.1888
22+ $10.8380 $238.4360
28+ $10.4767 $293.3476
37+ $9.3929 $347.5373
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess