Product Overview: AD8048ARZ by Analog Devices Inc.
The AD8048ARZ is a high-performance, voltage-feedback, rail-to-rail output operational amplifier designed by Analog Devices Inc., a renowned leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This op-amp is well-suited for a wide range of applications, including telecommunications, test equipment, and audio applications due to its high speed and low distortion characteristics.
Key Features and Benefits
- High Speed: The AD8048ARZ boasts a high slew rate and fast settling time, making it ideal for high-speed signal processing applications.
- Low Distortion: With its low harmonic distortion, this operational amplifier is perfect for audio and other precision signal amplification needs.
- Rail-to-Rail Output: The device can swing its output voltage very close to the supply rails, maximizing the dynamic range in battery-powered and single-supply systems.
- Wide Supply Voltage Range: It operates from a wide range of supply voltages, accommodating various applications and simplifying power supply design.
- Robust Design: The AD8048ARZ is designed to be rugged and reliable, with protection against over-voltage and ESD events.
Applications
- Active Filters
- ADC/DAC Buffering
- Audio and Video Signal Processing
- Telecommunications
- Test Equipment
Product Specifications
| Parameter |
Value |
| Number of Channels |
2 |
| Supply Voltage |
3V to 12V |
| Slew Rate |
1600 V/μs |
| Gain Bandwidth Product |
160 MHz |
| Output Current |
30 mA |
| Operating Temperature Range |
-40°C to +85°C |
| Package / Case |
SOIC-8 |
The AD8048ARZ from Analog Devices Inc. combines high-speed performance with low-power consumption, making it an excellent choice for designers seeking a versatile op-amp that can meet the demands of modern electronic systems.