EN
  • EN
  • DE

AD8072ARM-REEL

Part No AD8072ARM-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC VIDEO AMP DUAL 8 MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Applications Current Feedback
Number of Circuits 2
-3db Bandwidth 100 MHz
Slew Rate 500V/µs
Current - Supply 3.5 mA
Current - Output / Channel 30 mA
Voltage - Supply, Single/Dual (±) 5V ~ 12V, ±2.5V ~ 6V
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number AD8072
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 555531-AD8072ARM-REEL
Ultra Librarian 3D Model Ultra Librarian AD8072ARM-REEL CAD Model

Description

Analog Devices Inc. AD8072ARM-REEL Low Power, High Speed Amplifiers

The AD8072ARM-REEL from Analog Devices Inc. is a high-performance, low-power dual voltage feedback amplifier that delivers high-speed operation with minimal power consumption. This product is part of the AD8072 series, which is well-suited for a wide range of applications, including video, communications, imaging systems, and portable devices where power efficiency is crucial.

The AD8072ARM-REEL offers an impressive bandwidth and fast settling time, making it an excellent choice for any application requiring high-speed signal processing. With a typical slew rate of 600 V/µs and a gain bandwidth product of 50 MHz, this amplifier is capable of handling high-frequency signals with precision and accuracy.

This dual amplifier operates within a supply voltage range of ±2.5 V to ±6 V, providing designers with flexibility in various circuit configurations. The low operating voltage also makes it compatible with many of today's low-voltage ADCs and DACs, ensuring seamless integration into mixed-signal environments.

One of the key features of the AD8072ARM-REEL is its low power consumption, drawing only 5.5 mA of supply current per amplifier. This characteristic is particularly beneficial for battery-powered devices where extending operational life is essential. Despite its low power draw, the amplifier does not compromise on performance, offering a high output drive capability and maintaining linearity even at high speeds.

The AD8072ARM-REEL comes in a compact MSOP-8 package, which is ideal for space-constrained applications. Its surface-mount packaging is suitable for high-density mounting and is provided on a reel, facilitating efficient assembly for mass production. The device also features a wide operating temperature range of -40°C to +85°C, ensuring reliable performance across various environmental conditions.

In summary, the AD8072ARM-REEL from Analog Devices Inc. is a versatile, high-speed amplifier designed for applications where power efficiency and performance are paramount. Its low power consumption, combined with high-speed capabilities, makes it an optimal choice for next-generation electronic designs.

You May Also Be Interested in

Analog Devices Inc.
High Speed, Video Difference Amplifier
Lowest to $25.4234
Texas Instruments
Lowest to $4.5864
Texas Instruments
IC AGC AMP TV TUNER SYST 8VSSOP
Lowest to $0.2403
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Texas Instruments
Lowest to $1.2392
Intersil
IC VIDEO DRIVER 8MHZ R-R SC70-6
Lowest to $10.8246
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
Analog Devices Inc.
IC VIDEO OPAMP DUAL LP 8-SOIC
Lowest to $18.9180
Intersil
IC BUFFER 18CH VCOM DRVR 44-QFN
Lowest to $1.8064

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2676 $58.8168
44+ $2.6811 $117.9684
67+ $2.5973 $174.0191
92+ $2.5135 $231.2420
119+ $2.4298 $289.1462
160+ $2.1783 $348.5280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess