EN
  • EN
  • DE

AD8072JR-REEL

Part No AD8072JR-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC VIDEO AMP DUAL 8-SOIC T/R / Video Amp 2 Current Feedback 8-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Applications Current Feedback
Number of Circuits 2
-3db Bandwidth 100 MHz
Slew Rate 500V/µs
Current - Supply 3.5 mA
Current - Output / Channel 30 mA
Voltage - Supply, Single/Dual (±) 5V ~ 12V, ±2.5V ~ 6V
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AD8072
Standard Package 2,500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 555535-AD8072JR-REEL
Ultra Librarian 3D Model Ultra Librarian AD8072JR-REEL CAD Model

Description

Product Overview: AD8072JR-REEL

The AD8072JR-REEL is a high-performance, dual voltage feedback amplifier from Analog Devices Inc., a leading innovator in semiconductor design and manufacturing. This amplifier is designed to offer a combination of high speed and low power consumption, making it ideal for a wide range of applications, including video, cable drivers, and high-speed communication systems.

Key Features

  • Wide Bandwidth: The AD8072JR-REEL boasts a wide bandwidth of 300 MHz, ensuring excellent performance for high-speed signal processing applications.
  • High Slew Rate: With a slew rate of 1600 V/µs, this amplifier provides rapid voltage changes, enabling it to handle quick signal transitions smoothly.
  • Low Power Consumption: Despite its high-speed capabilities, the AD8072JR-REEL is designed for efficiency, with low power consumption that makes it suitable for portable and battery-powered applications.
  • Dual Amplifiers: The inclusion of dual amplifiers in a single package allows for greater design flexibility and can help reduce the overall component count in circuit designs.
  • Supply Voltage Range: The device operates over a wide supply voltage range from ±2.5 V to ±6 V, accommodating various system power requirements.

Applications

The AD8072JR-REEL is versatile and can be used in numerous applications, including:

  • Video and broadcast equipment
  • High-speed data acquisition systems
  • Cable drivers
  • Test and measurement instruments
  • Communication infrastructure

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD8072JR-REEL is no exception. It is manufactured under stringent quality control measures to ensure reliability and performance. The "REEL" designation indicates that this product is available in tape and reel packaging, which facilitates automated assembly processes for high-volume production environments.

Ordering Information

To order the AD8072JR-REEL or to obtain more information about pricing and availability, customers can visit the Analog Devices Inc. website or contact their local authorized distributor. The product is RoHS compliant and is designed to meet the environmental and regulatory standards of the electronics industry.

You May Also Be Interested in

Texas Instruments
TFT-LCD Quad, 13V RRIO High Output Current | IC OP AMP 13V RRIO QUAD 14-SOIC
Lowest to $4.9112
Texas Instruments
IC R-R OUT VIDEO AMP HS SOT23-5
Lowest to $0.9834
Texas Instruments
Lowest to $4.5864
Texas Instruments
TFT 18 Gamma Buffer + VCOM Driver + Voltage Reference | IC BUFFER+VCOM+VREF 18CH 48TSSOP
Lowest to $7.6208
Analog Devices Inc.
Triple Differential Driver for Wideband Video
Lowest to $5.0103
Analog Devices Inc.
Dual, Current Feedback Low Power Op Amp
Lowest to $13.0574
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Texas Instruments
IC AGC AMP FOR TV TUNER 8VSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7313 $52.3878
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7164 $201.4920
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 850 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess