EN
  • EN
  • DE

AD8073JRZ-REEL

Part No AD8073JRZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC VIDEO AMP TRIPLE 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Applications Current Feedback
Number of Circuits 3
-3db Bandwidth 100MHz
Slew Rate 500 V/μs
Operating Supply Current 3.5mA
Channel Output Current 30mA
Supply Voltage - Operating 5 V to 12 V, ±2.5 V to 6 V
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 129784-AD8073JRZ-REEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8073JRZ-REEL CAD Model

Description

Product Overview: AD8073JRZ-REEL

The AD8073JRZ-REEL is a high-performance triple video buffer designed by Analog Devices Inc., a leader in high-performance semiconductors. This device is engineered to meet the rigorous demands of advanced video applications, providing high-speed, low-power operation, and excellent video specifications. Its compact size and surface-mount packaging make it an ideal choice for space-constrained applications.

Key Features

  • High Bandwidth: The AD8073JRZ-REEL offers a wide bandwidth of 300 MHz, which ensures a high level of performance for video signal processing. This makes it suitable for high-definition video systems, including HDTV and professional video editing equipment.
  • Low Power Consumption: Designed for efficiency, the device operates with low power consumption, making it an excellent choice for portable and battery-powered applications where power efficiency is critical.
  • High Output Current: With a high output drive capability, the AD8073JRZ-REEL can deliver up to 80 mA of output current. This feature allows the buffer to drive multiple video loads or long cable runs without signal degradation.
  • Excellent Video Performance: The device provides excellent video performance with low differential gain and phase error, ensuring a high-quality video signal without distortion.
  • Flexible Power Supply: The AD8073JRZ-REEL operates from a single +5 V power supply, simplifying power management in mixed-voltage systems.

Applications

  • High-definition television (HDTV)
  • Professional video editing suites
  • Video distribution systems
  • Video-on-demand servers
  • Medical imaging equipment

The AD8073JRZ-REEL is supplied in a compact 8-lead SOIC package and is part of the REEL product series, which indicates its availability in tape and reel packaging. This packaging option facilitates efficient handling and manufacturing processes, allowing for easy integration into automated PCB assembly lines. With its robust design and advanced features, the AD8073JRZ-REEL from Analog Devices Inc. stands out as a superior choice for designers and engineers seeking to enhance the performance and reliability of their video processing systems.

You May Also Be Interested in

Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Texas Instruments
TFT-LCD Quad, 13V RRIO High Output Current | IC OP AMP 13V RRIO QUAD 14-SOIC
Lowest to $4.9112
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
Triple Differential Driver for Wideband Video
Lowest to $5.0103
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Need more? Email Us
Texas Instruments
IC R-R OUT VIDEO AMP HS SOT23-5
Lowest to $0.9834
Linear Technology
IC AMP VIDEO TRIPLE GAIN2 16SSOP
Lowest to $17.6041
Texas Instruments
Lowest to $1.2392

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8395 $58.0740
30+ $3.9709 $119.1270
46+ $3.8473 $176.9758
63+ $3.7226 $234.5238
81+ $3.5990 $291.5190
108+ $3.2259 $348.3972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess