EN
  • EN
  • DE

AD810AR

Part No AD810AR
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC CURR-FDBK AMP VIDEO LP 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Standard Package 98
Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Video Amps and Modules
Packaging Tube
Applications Current Feedback
Number of Circuits 1
-3db Bandwidth 80MHz
Slew Rate 1000 V/µs
Current - Supply 6.8mA
Current - Output / Channel 60mA
Voltage - Supply Single/Dual (±) 5 V ~ 36 V ±2.5 V ~ 18 V
Mounting Style SMD/SMT
Package 8-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package 8-SOIC
Catalog Current Feedback
Win Source Part Number 077163-AD810AR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD810AR CAD Model

Description

The AD810AR from Analog Devices Inc. is a high-performance, low-power video op-amp that has been meticulously designed to cater to a wide array of video applications. This integrated circuit is renowned for its exceptional speed-to-power ratio, making it an ideal choice for battery-powered equipment, video processing, and broadcast systems.

Key Features

  • High Speed: With a 50 MHz bandwidth, the AD810AR provides fast and accurate signal processing, which is essential for maintaining the integrity of high-quality video signals.
  • Low Power Consumption: Operating at just 16.5 mA from a ±5 V supply, this op-amp is optimized for applications where power efficiency is crucial.
  • Settling Time: The device features a fast settling time, enabling it to handle rapid changes in the video signal without sacrificing performance.
  • High Output Current: The AD810AR is capable of delivering an output current of 50 mA, allowing it to drive a wide range of loads, including cables and other video components.
  • Differential Gain and Phase Errors: With low differential gain and phase errors, the AD810AR ensures minimal distortion in video signals, preserving picture quality.

Applications

  • Video Amplifiers
  • Cable Drivers
  • Video Switchers
  • Special Effects Generators
  • Broadcast Equipment

Product Specifications

The AD810AR operates over a temperature range of -40°C to +85°C, making it suitable for use in various environments. It is offered in an 8-pin SOIC package, ensuring ease of integration into existing and new designs. The device's reliability and robust performance are backed by Analog Devices Inc.'s reputation for quality in the field of analog and mixed-signal processing.

Whether for professional video editing suites, portable video equipment, or advanced television systems, the AD810AR stands out as a versatile and reliable component that meets the stringent requirements of modern video applications.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Intersil
IC CROSSPOINT SW 1GHZ 4X1 16SOIC
Need more? Email Us
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Texas Instruments
IC AGC AMP TV TUNER SYST 8VSSOP
Lowest to $0.2403
Analog Devices Inc.
IC VIDEO OPAMP DUAL LP 8-SOIC
Lowest to $18.9180
Linear Technology
IC AMP VIDEO TRIPLE GAIN2 16SSOP
Lowest to $17.6041
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Texas Instruments
LMH6714/ LMH6720/ LMH6722/ LMH6722Q Wideband Video Op Amp; Single, Single | IC OP AMP QUAD VIDEO 14-SOIC
Lowest to $4.8344
Intersil
IC BUFFER 18CH VCOM DRVR 44-QFN
Lowest to $1.8064

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.9707 $50.9121
8+ $13.9247 $111.3976
12+ $13.4896 $161.8752
16+ $13.0544 $208.8704
20+ $12.6193 $252.3860
27+ $11.3138 $305.4726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess