EN
  • EN
  • DE
  • IT

AD811ARZ-16

Part No AD811ARZ-16
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC VIDEO OPAMP HP 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Applications Current Feedback
Number of Circuits 1
-3db Bandwidth 140MHz
SR - Slew Rate 2500 V/μs
Operating Supply Current 16.5mA
Output Current per Channel 100mA
Dual Supply Voltage (±) ±4.5 V ~ 18 V
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 767563-AD811ARZ-16
Popularity Medium
Supply and Demand Status Limited
Family Name AD811
Introduction Date June 17, 1996
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD811ARZ-16 CAD Model

Description

Analog Devices Inc. AD811ARZ-16 High Performance Video Op-Amp

The AD811ARZ-16 is a high-performance video operational amplifier designed by Analog Devices Inc., an industry leader in high-fidelity analog and mixed-signal processing. This component is tailored for applications requiring the precise and efficient manipulation of analog signals, particularly in video processing systems. With its wide bandwidth and fast settling time, the AD811ARZ-16 is an ideal solution for broadcast equipment, professional cameras, and any high-speed video circuitry.

The AD811ARZ-16 boasts an impressive slew rate of 2500 V/µs and a wide bandwidth of 140 MHz at a gain of +2. This makes it suitable for driving cables in video systems, ensuring minimal signal distortion over long distances. It is designed to work well with single or dual power supplies, ranging from ±4.5 V to ±18 V, providing designers with flexibility in various circuit configurations.

This operational amplifier features low differential gain and phase errors, which are critical parameters in maintaining signal integrity in video applications. The low distortion and high output current of the AD811ARZ-16, up to 100 mA, also make it a great choice for high-resolution video systems, where maintaining the purity of the video signal is paramount.

Enclosed in a robust 16-lead SOIC package, the AD811ARZ-16 is built to withstand the rigors of complex electronic environments while maintaining its performance characteristics. Its operational temperature range from -40°C to +85°C ensures reliability in a wide array of working conditions, making it a versatile choice for both industrial and commercial video applications.

In summary, the AD811ARZ-16 from Analog Devices Inc. stands out as a high-quality video operational amplifier that provides excellent video performance, high-speed operation, and the reliability needed in professional video and broadcasting systems. Whether it's for video amplification, filtering, or signal conditioning, the AD811ARZ-16 delivers the performance that professionals demand.

For detailed specifications, application notes, and support resources, designers and engineers are encouraged to visit the Analog Devices Inc. website or consult the AD811ARZ-16 datasheet.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP VIDEO HI PERF 20-SOIC
Lowest to $2.7073
Renesas Electronics America
IC AMP MPLEX AMP 32QFN
Lowest to $157.9948
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $1.8879
Renesas Electronics America
IC AMP TFT-LCD 20HTSSOP / Video Amp 6 TFT-LCD Panels: Gamma Buffer, VCOM Driver 20-HTSSOP
Need more? Email Us
Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $4.1141
National Semiconductor (TI)
VIDEO AMPLIFIER, 3 CHANNEL
Lowest to $1.2696
National Semiconductor (TI)
OPERATIONAL AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $3.2446
Maxim Integrated
IC AMP RECEIVER 16SOIC
Lowest to $1.1608
Maxim Integrated
TWO-CHANNEL TRIPLE VIDEO BUFFER
Lowest to $4.8395

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.3076 $66.9228
6+ $18.3037 $109.8222
9+ $17.7317 $159.5853
12+ $17.1597 $205.9164
16+ $16.5877 $265.4032
21+ $14.8718 $312.3078
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 489 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess