EN
  • EN
  • DE

AD812ARZ-REEL7

Part No AD812ARZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC OPAMP DUAL CURR-FDBK 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Applications Current Feedback
Number of Circuits 2
-3db Bandwidth 145MHz
Slew Rate 1600 V/μs
Operating Supply Current 4.5mA
Channel Output Current 50mA
Supply Voltage - Operating 2.4 V to 36 V, ±1.2 V to 18 V
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 121867-AD812ARZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD812ARZ-REEL7 CAD Model

Description

Product Overview: AD812ARZ-REEL7 - Analog Devices Inc.

The AD812ARZ-REEL7 is a high-performance, dual-channel video amplifier from Analog Devices Inc., designed with precision and efficiency in mind. It is packaged in a compact SOP-8 surface-mount package, making it ideal for space-constrained applications. This device is part of the REEL7 packaging series, indicating it is provided in a tape and reel format suitable for automated assembly processes.

Key Features:

  • High Output Current: The AD812ARZ-REEL7 can deliver an output current of up to 50mA per channel, which allows it to drive a wide range of loads effectively.
  • Wide Bandwidth: It offers a bandwidth of 140MHz at a gain of +2, providing high-speed performance that is essential for video and other high-frequency applications.
  • Low Distortion: The device features low distortion levels, ensuring clear and accurate signal amplification, which is critical for maintaining signal integrity in video processing.
  • Dual Independent Channels: The two independent channels enable simultaneous processing of different signals, making it a versatile component for multi-channel systems.
  • Settling Time: Fast settling time of 10ns to 0.1%, which is important for applications requiring quick response times.

Applications:

The AD812ARZ-REEL7 is designed to meet the demands of a variety of applications, including:

  • Video amplifiers
  • Cable drivers
  • RGB amplifiers
  • Test equipment
  • Video switchers

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality, and the AD812ARZ-REEL7 is no exception. It undergoes rigorous testing to ensure high performance and reliability across various conditions. The device's robust design ensures a long operational life, making it a reliable choice for critical applications.

Ordering Information:

For convenient ordering, the AD812ARZ-REEL7 is available in tape and reel packaging, which facilitates efficient handling and placement during the manufacturing process. This packaging method is ideal for high-volume production environments where speed and precision are key.

You May Also Be Interested in

Intersil
VIDEO MULTIPLEXER
Lowest to $105.5901
Maxim Integrated
IC VIDEO MUX AMP HS MULTI TQFN / Video Amp
Lowest to $3.2271
Texas Instruments
IC VIDEO BUFFER QUAD LP 14-SOIC
Need more? Email Us
Analog Devices Inc.
IC AMP VIDEO TRIPLE HC 14-SOIC
Lowest to $7.0594
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Lowest to $4.0747
National Semiconductor (TI)
VIDEO AMPLIFIER / Video Amp 2 Current Feedback 8-SOIC
Need more? Email Us
National Semiconductor (TI)
OPERATIONAL AMPLIFIER
Lowest to $2.6346
Harris Corporation
450MHZ, LOW POWER, CURRENT FEEDB / Video Amp
Lowest to $1.0095
Maxim Integrated
TWO-CHANNEL TRIPLE VIDEO BUFFER
Lowest to $4.8395

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6676 $53.3380
12+ $8.7530 $105.0360
18+ $8.4794 $152.6292
25+ $8.2059 $205.1475
32+ $7.9324 $253.8368
43+ $7.1118 $305.8074
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess