EN
  • EN
  • DE
  • IT

AD8132ARMZ-REEL7

Part No AD8132ARMZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 360MHZ 8MSOP / SP Amp DIFF AMP Single ±5.5V/11V Automotive 8-Pin MSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type Differential
Number of Circuits 1
Output Type Differential
Slew Rate 1200 V/μs
-3db Bandwidth 360MHz
Current - Input Bias 3μA
Voltage - Input Offset 1mV
Operating Supply Current 12mA
Channel Output Current 70mA
Supply Voltage - Operating 2.7 V to 11 V, ±1.35 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 008357-AD8132ARMZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name AD8132
Introduction Date April 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD8132ARMZ-REEL7 CAD Model

Description

The AD8132ARMZ-REEL7 is a top-tier differential amplifier from Analog Devices Inc., designed to optimize performance in a variety of applications. This amplifier is capable of driving high performance ADCs and is ideal for signal processing tasks where low distortion, low noise, and high speed are critical.

Key Features

  • Low Distortion: The AD8132ARMZ-REEL7 boasts exceptionally low harmonic distortion, making it suitable for high-fidelity audio and video signal processing.
  • High Speed: With a high bandwidth of 270 MHz at a gain of +2, the amplifier is well-suited for fast signal processing applications, including high-speed data acquisition and video systems.
  • Low Noise: The device ensures a low noise operation, which is crucial for precision measurement and communication systems.
  • Single Supply Operation: The amplifier can operate from a single 3.3 V to 12 V supply, providing flexibility in various circuit designs.
  • Differential Output: The differential output helps to minimize the effects of ground noise and is beneficial for driving ADCs or for long cable runs where noise immunity is important.
  • Power Efficiency: With a low quiescent current, the AD8132ARMZ-REEL7 is power-efficient, making it suitable for portable and battery-powered applications.

Applications

The AD8132ARMZ-REEL7 is versatile and can be used in a range of applications, including:

  • Differential ADC drivers
  • High-speed communication systems
  • Active filters and buffers
  • Video and RF signal processing
  • Twisted pair drivers

This differential amplifier is packaged in a compact 8-lead MSOP (Mini Small Outline Package) and comes in a reel, denoted by the "REEL7" suffix, indicating that it is provided in tape and reel packaging for automated assembly processes. The AD8132ARMZ-REEL7 is a reliable and high-quality component that enhances the performance and efficiency of electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $0.6257
Diodes Incorporated
IC CMOS 1 CIRCUIT 8SO
Lowest to $0.3417
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $4.6047
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $3.5044
Texas Instruments
LMC6064 Precision CMOS Quad Micropower Operational Amplifier | IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $5.5005
Analog Devices Inc.
Low Cost, High Speed Rail-to-Rail Amplifiers
Need more? Email Us
Texas Instruments
IC CURR SENSE 1 CIRCUIT 8VSSOP
Lowest to $3.8144
Texas Instruments
LM6171 High Speed Low Power Low Distortion Voltage Feedback Amplifier | IC OPAMP VFB 1 CIRCUIT 8SOIC
Lowest to $16.0588
Texas Instruments
IC CURR SENSE 1 CIRCUIT 10VSSOP / Current Sense Amplifier 1 Circuit 10-VSSOP
Lowest to $4.6216

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7256 $59.6096
33+ $3.4897 $115.1601
50+ $3.3719 $168.5950
72+ $3.1360 $225.7920
93+ $3.0182 $280.6926
116+ $2.9002 $336.4232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,650 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess