EN
  • EN
  • DE

AD8147ACPZ-RL

Part No AD8147ACPZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC DRIVER TRIPLE DIFF 24-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Applications Differential
Output Type Differential
Number of Circuits 3
-3db Bandwidth 780MHz
Slew Rate 3000 V/μs
Operating Supply Current 61.5mA
Channel Output Current 87mA
Supply Voltage - Operating 4.5 V to 11 V, ±2.25 V to 5.5 V
Mounting SMD (SMT)
Case / Package 24-LFCSP-WQ (4x4)
Win Source Part Number 144854-AD8147ACPZ-RL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8147ACPZ-RL CAD Model

Description

Product Overview: AD8147ACPZ-RL by Analog Devices Inc.

The AD8147ACPZ-RL is a high-performance, triple differential driver specifically designed by Analog Devices Inc. for transmitting high-resolution video signals over twisted pair or coaxial cables. This component is a part of the company's extensive range of video interface products and is well-suited for a variety of applications, including automotive infotainment systems, surveillance systems, and industrial video networks.

Key Features

  • High-Speed Operation: The AD8147ACPZ-RL is capable of driving high-speed signals, which is essential for maintaining the integrity of video transmissions in high-resolution applications.
  • Wide Bandwidth: With a wide bandwidth, this driver supports a range of video standards, including VGA, SVGA, XGA, and higher, ensuring compatibility with various display technologies.
  • Differential Outputs: The device's differential outputs reduce susceptibility to common-mode noise, thus enhancing signal quality over long cable runs.
  • Adjustable Gain: It features adjustable gain settings, allowing for fine-tuning of the signal level to match specific system requirements.
  • Power Efficiency: Optimized for low power consumption, the AD8147ACPZ-RL is suitable for energy-sensitive applications.
  • Thermal Performance: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the product offers excellent thermal performance and is designed to meet the rigorous demands of industrial environments.

Applications

  • Automotive Infotainment and Navigation Systems
  • Video Surveillance Systems
  • Industrial Video Networks
  • Point-to-Point Video Transmission
  • High-Resolution Video Signage

The AD8147ACPZ-RL is engineered to deliver high-quality video signals with minimal distortion and attenuation, making it a reliable choice for professionals seeking to maintain signal fidelity in complex video systems. Analog Devices Inc. ensures that this product meets the highest standards of performance and reliability, solidifying its status as a leader in the field of video interface technology.

With its robust design and advanced features, the AD8147ACPZ-RL is an excellent solution for anyone looking to enhance their video transmission systems with a high-quality, durable, and efficient differential driver.

You May Also Be Interested in

Maxim Integrated
MAX3510 UPSTREAM CATV AMPLIFIER
Lowest to $4.1141
Maxim Integrated
IC AMP RECEIVER 16SOIC
Lowest to $1.1608
Renesas Electronics America
IC AMP SMD / Video Amp
Need more? Email Us
Analog Devices Inc.
IC OPAMP VIDEO HI PERF 20-SOIC
Lowest to $2.7073
Maxim Integrated
IC VIDEO MUX AMP HS MULTI TQFN / Video Amp
Lowest to $3.2271
Analog Devices Inc.
IC OP AMP
Need more? Email Us
Harris Corporation
VIDEO AMPLIFIER, 1 CHANNEL(S), C
Need more? Email Us
Analog Devices Inc.
IC AMP VIDEO TRIPLE HC 14-SOIC
Lowest to $7.0594
NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1107 $54.9963
20+ $5.0140 $100.2800
31+ $4.8573 $150.5763
43+ $4.7006 $202.1258
56+ $4.5439 $254.4584
74+ $4.0738 $301.4612
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess