EN
  • EN
  • DE

AD815ARBZ-24

Part No AD815ARBZ-24
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC AMP DIFF DUAL LDIST 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type Differential
Number of Circuits 2
Slew Rate 900 V/μs
-3db Bandwidth 120MHz
Current - Input Bias 10μA
Voltage - Input Offset 10mV
Operating Supply Current 30mA
Channel Output Current 500mA
Supply Voltage - Operating 10 V to 36 V, ±5 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-SOIC w/Batwing
Win Source Part Number 107512-AD815ARBZ-24
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD815ARBZ-24 CAD Model

Description

Product Overview: AD815ARBZ-24

The AD815ARBZ-24 is a high-performance audio amplifier designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This component is engineered to deliver superior sound quality and reliability for a wide range of audio applications.

Key Features

  • High Output Current: The AD815ARBZ-24 is capable of delivering a significant amount of current, making it suitable for driving a variety of loads, including low-impedance headphones or speakers.
  • Wide Bandwidth: With an impressive bandwidth, this audio amplifier can handle a broad spectrum of frequencies, ensuring high-fidelity audio reproduction for both musical content and voice signals.
  • Low Distortion: The device is designed to minimize total harmonic distortion (THD), which is crucial for maintaining the clarity and quality of the audio signal.
  • Flexible Power Supply: It operates over a wide range of power supply voltages, accommodating various system requirements.
  • Thermal Protection: The AD815ARBZ-24 incorporates thermal protection circuitry, which prevents damage from overheating, enhancing the longevity and reliability of the product.

Applications

  • High-quality audio amplification
  • Professional audio equipment
  • Studio and broadcast audio systems
  • Home theater and entertainment systems
  • Active speakers and subwoofers

Product Specifications

The AD815ARBZ-24 comes in a robust package designed for optimal thermal and electrical performance. It features dual amplifiers with high output drive capability, and it is optimized for low noise and distortion, making it an ideal choice for demanding audio applications. The device also includes advanced protection features to ensure safe operation under a variety of conditions.

Quality and Support

Analog Devices Inc. is known for its commitment to quality, and the AD815ARBZ-24 is no exception. Customers can expect comprehensive technical support and resources, including datasheets, reference designs, and application notes to facilitate the integration of this audio amplifier into their projects.

Whether you're designing a high-end audio system or looking for a reliable solution for commercial audio applications, the AD815ARBZ-24 from Analog Devices Inc. offers the performance, quality, and support you need to deliver outstanding audio experiences.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.0298 $50.0596
5+ $20.5373 $102.6865
8+ $19.8955 $159.1640
11+ $19.2537 $211.7907
14+ $18.6120 $260.5680
18+ $16.6866 $300.3588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 439 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess