Product Overview: AD817ANZ by Analog Devices Inc.
The AD817ANZ is a high-speed, low-power operational amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This operational amplifier is well-suited for a wide range of applications, including telecommunications, instrumentation, and video processing.
Key Features
- High Speed: The AD817ANZ boasts a high slew rate of 300 V/µs and a wide bandwidth of 50 MHz, making it ideal for applications requiring fast signal processing.
- Low Distortion: With its low harmonic distortion, this op-amp ensures high-fidelity signal amplification, which is crucial for audio and video systems.
- Flexible Operation: It can operate with a wide range of supply voltages, from ±5 V to ±15 V, providing versatility in different circuit designs.
- Drive Capability: This device is capable of driving capacitive loads up to 500 pF, which is beneficial for buffering and driving ADCs or DACs.
Applications
The AD817ANZ is a versatile component that can be used in various electronic circuits, including:
- Active filters and integrators
- Video amplifiers and buffers
- Photodiode preamplifiers
- Cable drivers
- Test equipment and instrumentation
Product Specifications
| Parameter |
Value |
| Supply Voltage (VSY) |
±5 V to ±15 V |
| Slew Rate (SR) |
300 V/µs |
| Bandwidth (BW) |
50 MHz |
| Input Offset Voltage |
1.5 mV max |
| Load Capacitance |
500 pF |
Package and Quality
The AD817ANZ comes in a standard 8-pin PDIP (Plastic Dual In-line Package) which is widely used and easily integrated into various circuit boards. Analog Devices Inc. ensures high-quality and reliability for all their products, and the AD817ANZ is no exception, making it a trusted choice for professionals and hobbyists alike.