EN
  • EN
  • DE

AD8185ARUZ-REEL7

Part No AD8185ARUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description IC MULTIPLEXER TRPL 2X1 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Applications Video
Switch Circuit SPDT
Number of Channels 3
Dual Voltage Supply ±4.5 V ~ 5.5 V
-3db Bandwidth 380MHz
Features Buffered, RGB
Operating Temperature Range -40°C ~ 85°C (TA)
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Win Source Part Number 767580-AD8185ARUZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Family Name AD8185
Introduction Date October 28, 1999
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD8185ARUZ-REEL7 CAD Model

Description

Product Overview: AD8185ARUZ-REEL7

The AD8185ARUZ-REEL7 is a high-performance analog multiplexer from Analog Devices Inc., renowned for its exceptional signal integrity and versatility. This device is part of the high-speed video multiplexer family and is designed to operate with a single supply voltage ranging from 4.5 V to 5.5 V, making it suitable for a variety of video and high-speed data switching applications.

Key Features

  • High Bandwidth: The AD8185ARUZ-REEL7 boasts a high bandwidth of 800 MHz, ensuring minimal signal degradation and excellent performance for high-resolution video signals.
  • Low Crosstalk: With a crosstalk figure of -83 dB @ 5 MHz, this device provides clean switching between channels, which is critical for maintaining signal fidelity in complex systems.
  • Fast Switching Speed: The fast switching speed of 4 ns, coupled with a low propagation delay of 2 ns, allows for quick and efficient signal routing.
  • Triple 2:1 Mux: It features a triple 2:1 multiplexer configuration, enabling users to switch between multiple inputs with ease.
  • Power-Off Protection: The device includes power-off protection, ensuring that signals are isolated from disabled parts of the system to prevent damage or data corruption.

Applications

  • High-resolution video switching systems
  • RGB routing
  • Professional video editing and broadcasting equipment
  • Medical imaging systems
  • High-speed data acquisition and signal routing

Quality and Reliability

The AD8185ARUZ-REEL7 is available in a TSSOP (thin shrink small outline package) form factor, which is ideal for space-constrained applications. It is supplied in a tape and reel format (REEL7), facilitating efficient handling and placement during the manufacturing process. This product is built to meet the stringent quality standards of Analog Devices Inc., ensuring reliability and performance in critical applications.

Whether you are designing a state-of-the-art video processing system or a high-speed data routing platform, the AD8185ARUZ-REEL7 from Analog Devices Inc. offers the speed, precision, and reliability needed to achieve optimal results.

You May Also Be Interested in

NXP / Nexperia
IC MUX/DEMUX 2:1 4CH 42HVQFN / Switch IC Channel
Lowest to $1.1155
Maxim Integrated
AUDIO CLICKLESS SWITCH
Lowest to $4.3793
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
Maxim Integrated
IH5341 DUAL RF/VIDEO SWITCH
Lowest to $12.4266
Maxim Integrated
BIDIRECTIONAL RF/VIDEO SWITCH
Lowest to $3.0533
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us
Fairchild/ON Semiconductor
FTBVP5SH50 / Switch IC Channel
Need more? Email Us
Vishay
IC VIDEO MULTIPLEXER 8X4 44PLCC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.8357 $55.3428
9+ $11.3524 $102.1716
14+ $10.9976 $153.9664
19+ $10.6429 $202.2151
25+ $10.2881 $257.2025
33+ $9.2238 $304.3854
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 309 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess