Product Overview: AD8208WBRMZ by Analog Devices Inc.
The AD8208WBRMZ is a high-performance, single-supply difference amplifier from the renowned semiconductor manufacturer, Analog Devices Inc. This precision amplifier is designed to amplify small differential voltages in the presence of large common-mode voltages, making it an ideal choice for automotive and industrial applications where precise signal conditioning is required.
With a wide input common-mode voltage range and a fixed gain of 20, the AD8208WBRMZ ensures accurate and reliable performance even in the most demanding environments. The device operates from a single 5 V supply and is capable of functioning effectively across a temperature range of -40°C to +125°C, which is crucial for systems exposed to extreme operating conditions.
The robust design of the AD8208WBRMZ also features overvoltage protection for the input terminals, safeguarding the amplifier against transient events that can occur in harsh electrical environments. This protection, along with the device's high EMI suppression capabilities, contributes to its overall reliability and longevity.
Key specifications of the AD8208WBRMZ include:
- Supply Voltage: 5 V
- Fixed Gain: 20 V/V
- Input Common-Mode Voltage Range: -2 V to +35 V
- Operating Temperature Range: -40°C to +125°C
- Package: 8-lead MSOP (Mini Small Outline Package)
The compact MSOP package of the AD8208WBRMZ makes it suitable for space-constrained applications without compromising on performance. Whether it's being used for battery monitoring, current sensing, or any other application that requires the precise measurement of small differential signals, this difference amplifier is up to the task.
Analog Devices Inc. is known for its commitment to quality and reliability, and the AD8208WBRMZ is no exception. It is designed to meet the stringent requirements of the automotive industry, including AEC-Q100 qualification, and is also well-suited for a broad range of industrial applications.
For designers and engineers looking for a high-precision, robust, and reliable difference amplifier, the AD8208WBRMZ from Analog Devices Inc. offers an excellent solution that combines performance with durability.