EN
  • EN
  • DE

AD8226ARMZ-RL

Part No AD8226ARMZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC INST AMP 1 CIRCUIT 8MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Amplifier 1 Circuit
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name AD8226
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number AD8226ARMZ-RLCT, AD8226ARMZ-RL-ND, AD8226ARMZ-RLDKR, AD8226ARMZ-RLTR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 846562-AD8226ARMZ-RL
Ultra Librarian 3D Model Ultra Librarian AD8226ARMZ-RL CAD Model

Description

AD8226ARMZ-RL: A Robust Instrumentation Amplifier by Analog Devices Inc.

The AD8226ARMZ-RL from Analog Devices Inc. is a high-performance instrumentation amplifier designed to offer precision, low noise, and robust signal conditioning in a variety of applications. With its impressive specifications and ease of use, this amplifier is an ideal choice for engineers who require accurate signal amplification in environments with variable temperatures and electrical noise.

Key Features:

  • Wide Supply Range: The AD8226ARMZ-RL operates on a supply range of 2.2 V to 36 V single supply or ±1.1 V to ±18 V dual supply, making it versatile for various power environments.
  • High Common-Mode Rejection Ratio (CMRR): With a CMRR of 80 dB (G = 1), the device ensures that common-mode noise is minimized, thus providing a more accurate signal representation.
  • Adjustable Gain: The gain of the AD8226ARMZ-RL can be easily set from 1 to 1000 by a single resistor, providing flexibility in signal scaling.
  • Low Input Bias Current: The low input bias current of 25 nA (maximum at +25°C) is suitable for applications requiring high input impedance.
  • Robust Industrial Temperature Range: It operates effectively across an industrial temperature range of −40°C to +125°C, ensuring reliable performance in harsh conditions.

Applications:

The AD8226ARMZ-RL is commonly used in applications that require precise signal amplification, such as:

  • Industrial process controls
  • Medical instrumentation
  • Strain gages
  • Transducer interfaces
  • Data acquisition systems

Package and Quality:

The AD8226ARMZ-RL comes in a compact 8-lead MSOP (Mini Small Outline Package) that is RoHS compliant, ensuring it meets environmental and safety standards. Additionally, Analog Devices Inc. is known for its commitment to high-quality manufacturing, so users can trust in the reliability and longevity of this instrumentation amplifier.

In conclusion, the AD8226ARMZ-RL from Analog Devices Inc. is a versatile, high-precision instrumentation amplifier that is well-suited for a wide range of applications where signal integrity is paramount. Its robust design and flexible features make it an essential component for electronic designs requiring accurate signal processing.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2875 $50.3250
47+ $2.1427 $100.7069
73+ $2.0703 $151.1319
104+ $1.9256 $200.2624
135+ $1.8532 $250.1820
169+ $1.7808 $300.9552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,410 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess