EN
  • EN
  • DE

PCA8886TS/Q900/1,118

Part No PCA8886TS/Q900/1,118
Manufacturer NXP / Nexperia
Catalog Custom Parts (N - R)
Description Proximity Sensor Capacitive MOSFET 3V to 9V 16-Pin TSSOP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Win Source Part Number 1230170-PCA8886TS/Q900/1,118
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA8886TS/Q900/1,118 CAD Model

Description

The PCA8886TS/Q900/1,118 is a state-of-the-art proximity sensor developed by NXP Semiconductors, a leader in the field of smart electronic solutions. This compact sensor is part of NXP's extensive range of interface components designed to provide precise proximity detection in a variety of applications. The PCA8886TS/Q900/1,118 is particularly suitable for mobile and portable devices where space is at a premium and power efficiency is crucial.

Key Features

  • Low Power Consumption: The sensor is optimized for battery-powered applications, ensuring minimal power draw to maximize device run-time.
  • High Sensitivity: It can detect objects at a distance, making it perfect for a wide range of proximity detection tasks.
  • Integrated Ambient Light Sensor: The inclusion of an ambient light sensor allows the device to adjust its performance based on the lighting conditions, enhancing reliability and efficiency.
  • Compact Form Factor: The small size of the PCA8886TS/Q900/1,118 makes it an excellent choice for space-constrained designs.
  • Robust Design: Built to NXP's high standards, this sensor is designed for durability and consistent performance in various environmental conditions.

Applications

The versatility of the PCA8886TS/Q900/1,118 proximity sensor makes it ideal for a range of applications. It is commonly used in:

  • Smartphones and tablets for screen wake/sleep functionality
  • Consumer electronics for user interaction detection
  • Industrial devices for object detection and automation processes
  • Healthcare equipment for touchless switching and user presence detection

Technical Specifications

The PCA8886TS/Q900/1,118 operates over a wide supply voltage range and features I²C-bus interface support for ease of integration into existing designs. Its technical specifications are designed to meet the needs of advanced proximity detection systems, ensuring reliable and accurate performance.

Ordering and Product Information

For more detailed information on the PCA8886TS/Q900/1,118, including pricing, ordering codes, and data sheets, or to request samples, please visit the NXP Semiconductors website or contact their sales and support team. NXP's commitment to quality and customer support ensures that you will receive the assistance needed to integrate this sensor into your designs seamlessly.

You May Also Be Interested in

Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
Richtek USA Inc.
new, original packaged
Need more? Email Us
Intel
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
PLX
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess