EN
  • EN
  • DE

AD822BN

Part No AD822BN
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Single Supply, Rail-to-Rail Low Power FET-Input Op Amp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1138373-AD822BN
Manufacturer Homepage www.analog.com
Family Name AD822B
Introduction Date June 24, 1997
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD822BN CAD Model

Description

Product Overview: AD822BN by Analog Devices Inc.

The AD822BN is a high-performance, precision operational amplifier from Analog Devices Inc., renowned for their innovative and reliable semiconductor products. This operational amplifier stands out for its dual-supply operation, making it a versatile component for a wide range of electronic applications.

Key Features

  • Dual-Supply Voltage: The AD822BN operates from a dual supply of ±3 V to ±15 V, offering designers flexibility in various circuit configurations.
  • Low Power Consumption: With its low power requirements, this op-amp is ideal for battery-powered devices, ensuring efficient energy usage and prolonged battery life.
  • High Impedance: The input impedance is exceptionally high, which minimizes current draw from the input source, preserving signal integrity and reducing loading effects.
  • Single or Dual Versions: Available in both single and dual operational amplifier versions, the AD822BN provides options for different design needs, whether it's for compact designs or multiple amplification stages.

Applications

The AD822BN is suitable for a spectrum of applications, including but not limited to:

  • Active filters
  • Photodiode preamplifiers
  • Data acquisition systems
  • Medical instrumentation
  • Signal conditioning circuits

Performance Specifications

With a slew rate of 1.5 V/µs and a low offset voltage, the AD822BN provides precise and rapid signal amplification. The device also features a high gain bandwidth product and low noise, contributing to its high-fidelity signal processing capabilities.

Quality and Reliability

Analog Devices Inc. ensures that the AD822BN meets stringent quality and reliability standards. The robust design and manufacturing processes result in an operational amplifier that professionals trust for critical applications where consistent performance and durability are paramount.

Environmental and Regulatory Compliance

The AD822BN is designed with environmental responsibility in mind, adhering to RoHS (Restriction of Hazardous Substances) directives and other global environmental regulations. Customers can be confident in choosing a product that not only meets technical expectations but also contributes to environmental sustainability.

In summary, the AD822BN from Analog Devices Inc. is a reliable, high-performance operational amplifier that offers a blend of versatility, efficiency, and precision, making it an excellent choice for designers seeking a top-tier component for their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0337 $60.3370
24+ $4.9515 $118.8360
37+ $4.7967 $177.4779
50+ $4.6419 $232.0950
65+ $4.4872 $291.6680
87+ $4.0229 $349.9923
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess