EN
  • EN
  • DE

AD8230YRZ

Part No AD8230YRZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CHOPPER RRO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 2 V/μs
Current - Input Bias 150pA
Voltage - Input Offset 20μV
Operating Supply Current 3.2mA
Channel Output Current 15mA
Supply Voltage - Operating 8 V to 16 V, ±4 V to 8 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 143565-AD8230YRZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8230YRZ CAD Model

Description

Product Overview: AD8230YRZ by Analog Devices Inc.

The AD8230YRZ is a high-performance, zero-drift, single-supply operational amplifier designed by Analog Devices Inc., a leader in precision signal processing technology. This integrated circuit is engineered to deliver high accuracy and stability for a wide range of applications, including medical instrumentation, sensor signal conditioning, and precision data acquisition systems.

Key Features

  • Zero-Drift Architecture: The AD8230YRZ features a patented chopper-stabilized (zero-drift) architecture that virtually eliminates offset voltage over time and temperature, ensuring long-term stability and high precision in measurement applications.
  • Single-Supply Operation: Designed for single-supply operation, this op-amp can function within a wide supply voltage range of 2.7V to 5.5V, making it versatile for both battery-powered and line-powered systems.
  • Low Noise Performance: The device boasts a low voltage noise density of 1.8 µV/√Hz at 1 kHz, which is beneficial for applications that require low noise operation without sacrificing precision.
  • High Common-Mode Rejection Ratio (CMRR): With a CMRR of 120 dB (minimum), the AD8230YRZ effectively rejects common-mode signals, allowing for accurate differential measurements even in the presence of common-mode noise.
  • Wide Temperature Range: The operational amplifier is designed to operate over an extended industrial temperature range from -40°C to +125°C, making it suitable for harsh environments.
  • Compact Packaging: The AD8230YRZ is available in a compact 8-lead SOIC package, which is ideal for space-constrained applications.

Applications

The precision and robustness of the AD8230YRZ make it an excellent choice for a variety of critical applications:

  • Medical instrumentation such as ECG and non-invasive blood pressure monitors
  • Sensor signal conditioning for temperature, pressure, and strain gauges
  • Precision data acquisition systems
  • Industrial process controls
  • Battery-powered devices requiring energy efficiency

Analog Devices Inc.'s AD8230YRZ operational amplifier represents a blend of precision, reliability, and versatility, making it a top choice for engineers and designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7983 $61.1847
21+ $5.5780 $117.1380
33+ $5.4037 $178.3221
45+ $5.2294 $235.3230
58+ $5.0551 $293.1958
77+ $4.5321 $348.9717
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess