Product Overview: AD824ARZ-14-REEL7
The AD824ARZ-14-REEL7 is a high-performance, quad-channel operational amplifier manufactured by Analog Devices Inc., one of the leading companies in precision high-performance integrated circuits. This operational amplifier (op-amp) is designed to offer a combination of high speed and low power consumption, making it an excellent choice for a wide range of applications including battery-powered devices, medical instruments, and industrial equipment.
Key Features
- Channels: The device includes four independent op-amp channels, providing flexibility for various circuit configurations.
- Supply Voltage: It operates at a supply voltage range of 3 V to 36 V, or ±1.5 V to ±18 V for dual supplies, accommodating a diverse set of applications.
- Low Power: With a typical quiescent current of 1.2 mA per amplifier, the AD824ARZ-14-REEL7 is optimized for low-power applications.
- Bandwidth and Slew Rate: It features a bandwidth of 1.8 MHz and a slew rate of 2.5 V/μs, ensuring good dynamic performance.
- Output Current: Capable of delivering an output current of up to 40 mA, the device can drive a variety of loads.
- Package: The op-amp comes in a robust 14-lead SOIC (Small Outline Integrated Circuit) package, suitable for surface-mount technology (SMT).
- Reel Packaging: The 'REEL7' suffix indicates that this product is supplied in a 7-inch reel, convenient for automated assembly processes.
Applications
- Portable and battery-powered equipment
- Analog signal conditioning
- Data acquisition systems
- Medical instrumentation
- Audio systems
- Industrial process controls
The AD824ARZ-14-REEL7 op-amp from Analog Devices Inc. is a versatile component that combines efficient power usage with high-fidelity signal amplification. Its quad-channel design and robust packaging make it suitable for both simple and complex electronic systems. Whether for professional-grade audio equipment, sensitive medical devices, or industrial machinery, the AD824ARZ-14-REEL7 offers a reliable solution for high-precision amplification needs.
With its commitment to quality and performance, Analog Devices Inc. ensures that the AD824ARZ-14-REEL7 op-amp stands up to the demands of modern electronic applications, delivering the precision and reliability that engineers and designers require.