EN
  • EN
  • DE

AD825ARZ-REEL7

Part No AD825ARZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 26MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type J-FET
Number of Circuits 1
Slew Rate 140 V/μs
Gain Bandwidth Product (GBP) 26MHz
-3db Bandwidth 46MHz
Current - Input Bias 15pA
Voltage - Input Offset 1mV
Operating Supply Current 6.5mA
Channel Output Current 50mA
Supply Voltage - Operating 10 V to 36 V, ±5 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 077202-AD825ARZ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD825ARZ-REEL7 CAD Model

Description

AD825ARZ-REEL7: High Performance JFET Op-Amp by Analog Devices Inc.

The AD825ARZ-REEL7 is a single-supply, high-speed, low noise operational amplifier designed to deliver precision performance in a compact package. Manufactured by Analog Devices Inc., a leader in high-performance analog technology, this operational amplifier is part of their extensive range of amplifiers that are renowned for their reliability and performance across various applications.

With its JFET (Junction Field-Effect Transistor) input stage, the AD825ARZ-REEL7 provides a high input impedance, making it ideal for high-impedance sensor amplification and precision data acquisition systems. The device operates from a single supply voltage ranging from +5V to +36V, or dual supplies of ±2.5V to ±18V, offering versatility for different circuit configurations.

The AD825ARZ-REEL7 boasts a fast settling time and a high slew rate, which are critical parameters for high-speed data acquisition and signal processing applications. Its low noise performance is especially beneficial in audio and instrumentation applications, where maintaining signal integrity is crucial.

This operational amplifier features a low total harmonic distortion (THD) and excellent phase margin, which ensures a low distortion audio output and stable operation in feedback amplifier circuits. It is also characterized by a low input bias current and low offset voltage, which contribute to its precision performance in sensitive applications such as medical devices and measurement equipment.

The AD825ARZ-REEL7 comes in a compact SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications. The "REEL7" suffix indicates that this component is provided in a tape and reel packaging, which is convenient for automated assembly processes.

Whether you are designing a high-fidelity audio system, a sensitive instrumentation setup, or a precision control circuit, the AD825ARZ-REEL7 from Analog Devices Inc. offers the performance and reliability you need. Its combination of high-speed, low noise, and precision makes it a versatile choice for engineers and designers looking for a superior operational amplifier solution.

For detailed specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their technical support team for further assistance with the AD825ARZ-REEL7 operational amplifier.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Rochester Electronics
IC GP OPAMP 1 CIRCUIT SOT23-5
Lowest to $4.0636
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
ams
IC OPAMP GP 1 CIRCUIT SC70-6
Lowest to $1.7106
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2148 $52.1480
24+ $4.2788 $102.6912
37+ $4.1451 $153.3687
50+ $4.0114 $200.5700
65+ $3.8777 $252.0505
87+ $3.4766 $302.4642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,290 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess