EN
  • EN
  • DE

AD8271ARMZ-R7

Part No AD8271ARMZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP PGA 1 CIRCUIT 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features Programmable Gain Amplifier Circuit Rail-to-Rail 10-MSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-MSOP
Family Name AD8271
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number AD8271ARMZR7, AD8271ARMZ-R7TR, AD8271ARMZ-R7CT, AD8271ARMZ-R7DKR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909898-AD8271ARMZ-R7
Ultra Librarian 3D Model Ultra Librarian AD8271ARMZ-R7 CAD Model

Description

AD8271ARMZ-R7: A Versatile, Low Distortion Programmable Gain Instrumentation Amplifier

The AD8271ARMZ-R7 is a state-of-the-art programmable gain instrumentation amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This amplifier is well-suited for a broad range of applications, including medical instrumentation, industrial process controls, and precision data acquisition systems.

Constructed with precision in mind, the AD8271ARMZ-R7 offers users the flexibility of programmable gain while maintaining excellent linearity and low noise performance. The device features a unique gain setting mechanism that allows for eight distinct gain settings (1, 2, 4, 8, 16, 32, 64, and 128), which can be easily configured via three digital inputs. This makes the device highly adaptable to different signal amplitudes, ensuring optimal performance in various scenarios.

One of the key advantages of the AD8271ARMZ-R7 is its low distortion characteristics. It boasts a low harmonic distortion that ensures signal integrity, making it ideal for high-resolution audio and instrumentation applications. Furthermore, the device operates over a wide supply voltage range from ±5 V to ±15 V, providing designers with the flexibility to use it in both low and high voltage systems.

The AD8271ARMZ-R7 comes in a compact MSOP-10 package, which is optimized for space-constrained applications. Its small footprint allows for efficient use of board space without compromising on performance. Additionally, the device features a high impedance differential input, which is beneficial for interfacing with sensors and for applications requiring isolation from ground noise.

With its robust design, the AD8271ARMZ-R7 ensures a reliable performance across its entire temperature range, making it suitable for industrial environments. The R7 suffix indicates the device is provided in a reel, facilitating its integration into automated manufacturing processes.

In summary, the AD8271ARMZ-R7 by Analog Devices Inc. is a versatile, low distortion programmable gain instrumentation amplifier that delivers precision and adaptability, making it a top choice for engineers and designers looking for high-quality signal amplification solutions.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4120 $59.5320
23+ $5.0628 $116.4444
36+ $4.8883 $175.9788
51+ $4.5392 $231.4992
67+ $4.3645 $292.4215
83+ $4.1900 $347.7700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,587 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess