EN
  • EN
  • DE

AD8271BRMZ-R7

Part No AD8271BRMZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP PGA 15MHZ RRO 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Amplifier Type Programmable Gain
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 30 V/μs
GBP - Gain Bandwidth Product 15MHz
Current - Input Bias 500nA
Voltage - Input Offset 300μV
Operating Supply Current 2.3mA
Output Current per Channel 100mA
Dual Supply Voltage (±) 5 V ~ 36 V, ±2.5 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 767594-AD8271BRMZ-R7
Popularity Medium
Supply and Demand Status Limited
Family Name AD8271
Introduction Date October 31, 2008
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD8271BRMZ-R7 CAD Model

Description

AD8271BRMZ-R7: Low Power, Programmable Gain Difference Amplifier from Analog Devices Inc.

The AD8271BRMZ-R7 is a versatile, low power, programmable gain difference amplifier designed by Analog Devices Inc. to cater to a wide range of applications requiring precise signal conditioning. This component is part of the esteemed Analog Devices product line, known for its high-quality and reliability in the electronics industry.

Featuring a unique architecture, the AD8271BRMZ-R7 allows users to select different gain settings with minimal external components, thus reducing complexity and saving on board space. This programmable gain amplifier (PGA) offers gains of 1, 2, 4, and 8, which can be easily configured through its digital interface, making it a flexible solution for various design requirements.

One of the key advantages of the AD8271BRMZ-R7 is its low power consumption. With a supply range from ±2.5 V to ±15 V, it can operate in low power environments while still delivering high performance. The device features a typical supply current of just 750 µA, making it an excellent choice for battery-powered devices and portable applications where power efficiency is critical.

The AD8271BRMZ-R7 is packaged in a compact 10-lead MSOP (Mini Small Outline Package), which is ideal for space-constrained applications. The device's small footprint does not compromise its functionality or performance, as it still delivers excellent AC and DC performance. With a wide input common-mode voltage range that extends from below the negative rail to above the positive rail, this difference amplifier is capable of handling signals in challenging environments.

Applications for the AD8271BRMZ-R7 are diverse and include sensor signal conditioning, data acquisition systems, medical instrumentation, and industrial process controls. Its ability to accurately amplify small differential signals in the presence of large common-mode voltages makes it particularly useful in environments with high electrical noise.

Analog Devices Inc. has a reputation for producing high-quality, precision components, and the AD8271BRMZ-R7 is no exception. Its combination of low power consumption, programmable gain, and robust performance make it an excellent choice for designers looking to enhance the accuracy and efficiency of their electronic systems.

For more information, datasheets, and support, customers can visit the Analog Devices Inc. website or contact their local sales office.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9910 $51.7660
62+ $1.6337 $101.2894
95+ $1.5826 $150.3470
131+ $1.5316 $200.6396
169+ $1.4805 $250.2045
227+ $1.3274 $301.3198
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,478 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess