EN
  • EN
  • DE

AD8403ARUZ1

Part No AD8403ARUZ1
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital Potentiometers
Description 1-/2-/4-Channel Digital Potentiometers | IC DGTL POT 1KOHM 256TAP 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Taper Linear
Configuration Potentiometer
Taps per POT 256
Resistance (Ohms) 1k
Interface SPI
Memory Type Volatile
Supply Voltage (V) 2.7V ~ 5.5V
Features Cascade Pin
Tolerance ±33%
Temperature Coefficient 700 ppm/°C
Resistance - Wiper (Ohms) 200
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 24-TSSOP
Supplier Device Package 24-TSSOP
Family Part Number AD8403
Manufacturer Pack Quantity 62
MSL Level 1 (Unlimited)
Win Source Part Number 1138544-AD8403ARUZ1
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8403ARUZ1 CAD Model

Description

AD8403ARUZ1 Digital Potentiometer - Analog Devices Inc.

The AD8403ARUZ1 is a state-of-the-art digital potentiometer designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This digital potentiometer offers a unique combination of versatility and precision, making it an ideal choice for a wide range of applications, including programmable filters, voltage control, and gain adjustment in various electronic circuits.

Key Features:

  • Resolution: The AD8403ARUZ1 comes with a 1-channel, 8-bit (256 positions) resolution, enabling fine-grained control over the output.
  • Interface: It features a user-friendly SPI (Serial Peripheral Interface) that allows for simple integration into microcontroller-based systems.
  • Supply Voltage: Operating with a wide supply voltage range from 2.7V to 5.5V, this digital potentiometer is versatile for use in both low and standard voltage applications.
  • Tolerance: The device offers an end-to-end resistance tolerance of ±30%, ensuring reliable performance across various conditions.
  • Package: The AD8403ARUZ1 is available in a compact TSSOP-14 package, which is suitable for space-constrained applications.
  • Temperature Range: It operates over an extended industrial temperature range of -40°C to +85°C, ensuring stability and functionality in diverse environmental conditions.

Applications:

The versatility of the AD8403ARUZ1 makes it an excellent choice for various applications, including:

  • Adjustable power supplies
  • LCD screen brightness and contrast controls
  • Automotive electronics
  • Audio equipment for volume and tone control
  • Instrumentation and test equipment

With its precision, durability, and ease of use, the AD8403ARUZ1 from Analog Devices Inc. is a top-tier component for designers and engineers looking to implement adjustable resistive elements in their electronic designs. Its robust feature set ensures that it can meet the demands of a wide array of applications, providing both reliability and performance.

You May Also Be Interested in

Analog Devices Inc.
Digital Potentiometer 256POS 100KOhm Single 8-Pin SOT-23 T/R
Need more? Email Us
Analog Devices Inc.
IC POT DGTL 10K 128POS SC70-6 / Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
Need more? Email Us
Microchip Technology
7/8-Bit Single/Dual I2C Digital POT with Volatile Memory
Lowest to $3.1721
Analog Devices Inc.
Digital Potentiometer, 1 Func, 5000ohm, 3-wire Serial Control Interface, 256 Positions, PDSO8
Need more? Email Us
Analog Devices Inc.
+15V, I2C Compatible Digital Potentiometers | IC DGT POT 20KOHM 256TAP 16TSSOP
Lowest to $13.4465
Analog Devices Inc.
128-Position Digital Potentiometer | IC DGT POT 10KOHM 128TAP 14TSSOP
Need more? Email Us
Analog Devices Inc.
IC DGT POT 200KOHM 256TP 14TSSOP / Digital Potentiometer 200k Ohm 1 Circuit 256 Taps SPI Interface 14-TSSOP
Lowest to $9.3198
Analog Devices Inc.
IC DGTL POT 5KOHM 64TAP 8LFCSP / Digital Potentiometer 5k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface 8-LFCSP-UD (2x2)
Need more? Email Us
Renesas Electronics America
Low Noise, Low Power I2C Bus, 256 Taps | IC DGT POT 10KOHM 256TAP 20TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.9499 $62.8497
6+ $17.1897 $103.1382
10+ $16.6525 $166.5250
13+ $16.1153 $209.4989
17+ $15.5782 $264.8294
22+ $13.9666 $307.2652
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess