EN
  • EN
  • DE

AD8421ARZ

Part No AD8421ARZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description INST Amp Single ±18V/36V 8-Pin SOIC N Tube / IC OPAMP INSTR 10MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type Instrumentation
Number of Circuits 1
Slew Rate 35 V/μs
-3db Bandwidth 10MHz
Current - Input Bias 1nA
Voltage - Input Offset 60μV
Operating Supply Current 2mA
Channel Output Current 65mA
Supply Voltage - Operating 5 V to 36 V, ±2.5 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 077238-AD8421ARZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD8421
Introduction Date May 04, 2012
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD8421ARZ CAD Model

Description

AD8421ARZ Precision Instrumentation Amplifier by Analog Devices Inc.

The AD8421ARZ is a high-performance, low power, precision instrumentation amplifier from Analog Devices Inc., designed to provide a perfect blend of accuracy and versatility in a wide range of applications. With its precision specifications and robust design, the AD8421ARZ is an ideal choice for professionals seeking reliable signal amplification in challenging environments.

Key Features:

  • High Gain Accuracy: The AD8421ARZ offers a gain accuracy of ±0.1% max (G = 1), ensuring precise amplification of input signals without significant deviation.
  • Low Noise: With a low input noise of 1.0 nV/√Hz at 1 kHz (G = 1), the device maintains signal integrity by minimizing interference and noise.
  • Wide Gain Range: This instrumentation amplifier provides a wide gain range from 1 to 10,000, which is user-selectable via external resistors, allowing for flexible adaptation to various signal levels.
  • High CMRR: The AD8421ARZ boasts an excellent Common-Mode Rejection Ratio (CMRR) of 130 dB min (G = 1), which is critical for applications where common-mode noise is present.
  • Low Power Consumption: It operates with a low supply current of 1.2 mA max, making it suitable for battery-powered and portable devices.

Applications:

The AD8421ARZ is versatile and can be used in various applications, including:

  • Medical instrumentation
  • Industrial process controls
  • Data acquisition systems
  • Strain gage amplifiers
  • Precision data systems

Product Specifications:

Parameter Value
Manufacturer Analog Devices Inc.
Part Number AD8421ARZ
Package / Case SOIC-8
Operating Temperature -40°C to +125°C
Supply Voltage ±2.3 V to ±18 V

For those seeking an amplifier that delivers precision with low power consumption, the AD8421ARZ from Analog Devices Inc. stands out as a superior choice for a multitude of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8903 $55.1224
16+ $6.4542 $103.2672
25+ $6.2361 $155.9025
35+ $5.8000 $203.0000
45+ $5.5820 $251.1900
56+ $5.3640 $300.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,877 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess