EN
  • EN
  • DE

AD842SH

Part No AD842SH
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 80MHZ 100MA TO8-12
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 375V/µs
Gain Bandwidth Product 80 MHz
Current - Input Bias 4.2 µA
Voltage - Input Offset 500 µV
Current - Supply 13mA
Current - Output / Channel 100 mA
Voltage - Supply Span (Min) 10 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Through Hole
Package / Case TO-8 Style, 12 Leads
Supplier Device Package TO-8-12
Base Product Number AD842
Standard Package 9 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 555885-AD842SH
Ultra Librarian 3D Model Ultra Librarian AD842SH CAD Model

Description

Analog Devices Inc. AD842SH High-Speed Operational Amplifier

The AD842SH from Analog Devices Inc. is a high-speed, high-performance operational amplifier designed to cater to a wide range of applications requiring fast and accurate signal processing. This precision op-amp is a perfect solution for professional-grade audio equipment, medical devices, instrumentation, and communication systems where quality and reliability are of utmost importance.

The AD842SH boasts an impressive slew rate and wide bandwidth, making it highly suitable for video and RF signal amplification. Its fast settling time ensures that it can handle rapid changes in input signals without sacrificing accuracy, making it a preferred choice for data acquisition systems and high-speed analog-to-digital converters.

Key features of the AD842SH include:

  • High Slew Rate: The AD842SH offers a high slew rate, which ensures that the output signal can follow rapid changes in the input signal with minimal distortion.
  • Wide Bandwidth: This operational amplifier provides a wide bandwidth, which is essential for applications that require the processing of high-frequency signals.
  • Low Distortion: The low harmonic distortion characteristic of the AD842SH makes it an ideal choice for high-fidelity audio applications.
  • High Output Current: With its ability to deliver high output current, the AD842SH can drive a variety of loads, including cables and other capacitive loads.

Additionally, the robust construction of the AD842SH ensures reliable performance even under harsh conditions. The operational amplifier is packaged in a hermetically sealed metal can, which provides excellent thermal performance and helps in maintaining stability over a wide temperature range.

Whether you are designing a sophisticated audio system, a complex medical instrument, or any other high-speed signal processing application, the AD842SH from Analog Devices Inc. offers the performance and durability to meet your needs. Its combination of speed, precision, and reliability makes it a standout choice for designers looking to enhance their systems with top-tier operational amplifier technology.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess