Introducing the AD842SQ High-Speed Operational Amplifier from Analog Devices Inc.
The AD842SQ is a precision, high-speed operational amplifier designed by Analog Devices Inc., a leader in high-performance analog technology. This operational amplifier is a part of the AD842 series known for its exceptional speed and accuracy, making it an ideal choice for a wide range of applications, including telecommunications, instrumentation, and professional audio equipment.
With its fast settling time and very low distortion, the AD842SQ delivers outstanding performance in circuits requiring high dynamic range and linearity. Its slew rate of 200 V/µs and gain bandwidth product of 34 MHz allow it to handle rapid signal changes with ease, making it perfect for video and high-speed signal processing applications.
The AD842SQ operates over a wide supply voltage range from ±4.5 V to ±18 V, providing designers with flexibility in various circuit configurations. It also features a low input bias current and a low offset voltage, which contribute to its high accuracy and stability over time and temperature variations.
Constructed with Analog Devices Inc.'s proprietary XFCB bipolar process, the AD842SQ exhibits excellent thermal performance and reliability. The device is available in a hermetically sealed CERDIP package, ensuring robustness and long-term stability even in harsh environmental conditions.
Key features of the AD842SQ include:
- High slew rate: 200 V/µs
- Gain bandwidth product: 34 MHz
- Low total harmonic distortion: -80 dBc at 20 kHz
- Wide supply voltage range: ±4.5 V to ±18 V
- Low input bias current: 10 nA
- Low offset voltage: 1 mV
- Hermetically sealed CERDIP package
Whether you're designing a high-fidelity audio system, a precision data acquisition system, or a high-speed communication link, the AD842SQ provides the performance and reliability you need. Trust Analog Devices Inc. to deliver the quality and innovation that will take your projects to the next level.