EN
  • EN
  • DE

AD8436ARQZ-R7

Part No AD8436ARQZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - RMS to DC Converters
Description IC RMS TO DC CONVERTER 20QSOP / RMS to DC Converter 20-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Current - Supply 325 µA
Voltage - Supply ±2.4V ~ 18V, 4.8V ~ 36V
Mounting Type Surface Mount
Package / Case 20-SSOP (0.154", 3.90mm Width)
Supplier Device Package 20-QSOP
Base Product Number AD8436
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 803569-AD8436ARQZ-R7
Ultra Librarian 3D Model Ultra Librarian AD8436ARQZ-R7 CAD Model

Description

Product Overview: AD8436ARQZ-R7

The AD8436ARQZ-R7 is a high-performance, integrated true RMS-to-DC converter manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This product is designed to deliver a precise representation of the true root-mean-square value of complex waveforms, regardless of waveform shape or amplitude. The AD8436ARQZ-R7 is an essential component in a wide range of applications, including precision instrumentation, power management systems, and audio equipment.

Key Features

  • High Accuracy: The AD8436ARQZ-R7 provides highly accurate RMS calculations, making it suitable for critical measurement tasks.
  • Wide Bandwidth: With a bandwidth that extends from DC to 6 kHz, this converter can handle a broad range of signal frequencies.
  • Low Power Consumption: Designed for energy efficiency, the AD8436ARQZ-R7 operates with a low power requirement, which is ideal for portable and battery-operated devices.
  • Dual Supply Operation: It can be powered from dual supplies, further enhancing its versatility in various circuit configurations.
  • Robust Package: The device comes in a compact 16-lead QSOP (RQZ) package, which is suitable for space-constrained applications.

Applications

The AD8436ARQZ-R7 is highly versatile and can be used in various applications, including:

  • Audio signal processing and power measurement
  • Industrial control systems
  • Test and measurement equipment
  • Battery-powered and portable devices
  • Energy management and power quality monitoring

Product Specifications

Some of the technical specifications for the AD8436ARQZ-R7 include:

  • Supply Voltage: ±2.4 V to ±5.5 V
  • Operating Temperature Range: -40°C to +125°C
  • Package: 16-Lead QSOP (RQZ)
  • RoHS Compliant: Yes

In conclusion, the AD8436ARQZ-R7 from Analog Devices Inc. is a reliable and precise RMS-to-DC converter that meets the demands of modern electronic systems. Its high accuracy, wide bandwidth, and low power consumption make it an excellent choice for designers seeking to incorporate RMS measurement capabilities into their applications.

You May Also Be Interested in

Analog Devices Inc.
Integrated Circuit True RMS-to-DC Converter | IC TRUE RMS/DC CONV 14CDIP
Need more? Email Us
Analog Devices Inc.
Low Cost, Low Power
Lowest to $16.4965
Analog Devices Inc.
IC RMS/DC CONV PRECISION 14-CDIP
Need more? Email Us
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Need more? Email Us
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter | IC TRUE RMS/DC CONV LP 8-SOIC
Lowest to $26.1941
Analog Devices Inc.
IC AC RMS TO DC CONV 5V 8-SOIC
Lowest to $17.4627
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Lowest to $34.9254
Linear Technology
IC PREC RMS/DC CONV MCRPWR 8MSOP / RMS to DC Converter 1.05V 158uA 800kHz Automotive 8-Pin MSOP Tube
Lowest to $16.6316
Linear Technology
Precision Micropower, SIGMA RMS-to-DC Converter | IC PREC RMS/DC CONV MCRPWR 8MSOP
Lowest to $16.6316

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.4342 $61.7368
8+ $12.6640 $101.3120
13+ $12.2683 $159.4879
17+ $11.8725 $201.8325
22+ $11.4768 $252.4896
30+ $10.2895 $308.6850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,970 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess