EN
  • EN
  • DE

AD843BQ

Part No AD843BQ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 34MHZ 8CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 250 V/μs
Gain Bandwidth Product (GBP) 34MHz
Current - Input Bias 40pA
Voltage - Input Offset 500μV
Operating Supply Current 12mA
Channel Output Current 50mA
Supply Voltage - Operating ±4.5 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-CERDIP
Win Source Part Number 077243-AD843BQ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD843BQ CAD Model

Description

Analog Devices Inc. AD843BQ High Speed, Precision Monolithic Op-Amp

The AD843BQ is a high-performance operational amplifier (op-amp) designed and manufactured by Analog Devices Inc., a leader in precision signal processing technology. This op-amp is part of a family of fast-settling, precision monolithic operational amplifiers which employ advanced circuit design and process technologies to deliver enhanced speed and accuracy for a wide range of applications.

Key Features:

  • Precision Performance: With its low offset voltage and drift, the AD843BQ ensures high accuracy in signal amplification, making it suitable for precision applications.
  • High Speed: The device boasts a fast settling time, typically 35 ns to 0.01%, which is ideal for high-speed data acquisition systems, digital-to-analog converters (DACs), and any system requiring fast and precise signal processing.
  • Wide Bandwidth: Offering a gain bandwidth product of 34 MHz, the AD843BQ can handle a broad range of frequencies, ensuring versatility in its use across different signal processing tasks.
  • High Output Drive: Capable of delivering up to 50 mA of output current, this op-amp can drive capacitive loads effectively, making it a robust choice for buffer stages in filters, DACs, and other demanding applications.
  • Stable with High Capacitive Loads: The AD843BQ is designed to be stable with capacitive loads, ensuring reliable performance even in challenging conditions.

Applications:

  • Professional Audio Equipment
  • Active Filters and Signal Conditioning
  • Fast Data Acquisition Systems
  • Precision Instrumentation
  • Analog and Digital Signal Processing

Enclosed in a robust package, the AD843BQ op-amp is engineered to meet stringent industrial standards, ensuring long-term reliability and consistent performance. Its precision specifications and high-speed characteristics make it an excellent choice for designers seeking an op-amp that can keep pace with the increasing demands of modern electronic systems.

Whether you're developing high-fidelity audio equipment, precision measurement instruments, or any application that requires accurate and rapid signal processing, the AD843BQ from Analog Devices Inc. offers a compelling solution that combines speed, precision, and versatility.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess