Introducing the AD845JNZ Precision Operational Amplifier
The AD845JNZ is a high-performance monolithic operational amplifier from the reputable Analog Devices Inc. This precision op-amp is designed for a wide range of applications, including high-speed integrators, digital-to-analog converters (DACs), sample-and-hold circuits, and many other analog functions. The AD845JNZ offers a perfect blend of speed and accuracy, which makes it an ideal choice for precision applications.
Key Features of the AD845JNZ
- High-Speed Performance: The AD845JNZ boasts a slew rate of 16 V/µs and a gain bandwidth product of 16 MHz, ensuring rapid signal processing capabilities for high-speed applications.
- Outstanding Precision: With a low offset voltage of 1 mV and a low input bias current of 2 nA, this op-amp provides excellent accuracy, making it suitable for precision instrumentation.
- Stable Over Temperature: The AD845JNZ maintains its performance characteristics over a wide temperature range, ensuring reliable operation in variable environmental conditions.
- Flexible Supply Voltage: It operates with a dual supply range of ±4.5 V to ±18 V or a single supply of 9 V to 36 V, providing versatility in different circuit designs.
- Robust Output Drive: Capable of delivering 50 mA of output current, this op-amp can drive capacitive loads effectively, which is essential for buffering and driving ADCs.
Applications
The AD845JNZ is well-suited for a diverse range of applications, including:
- Precision data acquisition systems
- Professional audio equipment
- Active filters and signal conditioning
- High-quality test and measurement instruments
- Medical devices requiring high accuracy and speed
Product Specifications
Parameter
Value
Slew Rate
16 V/µs
Gain Bandwidth Product
16 MHz
Offset Voltage
1 mV
Input Bias Current
2 nA
Output Current
50 mA
Supply Voltage Range
±4.5 V to ±18 V, 9 V to 36 V
With its superior combination of speed and precision, the AD845JNZ from Analog Devices Inc. is an exceptional choice for designers seeking a reliable and versatile operational amplifier for their next project.