EN
  • EN
  • DE

AD8475BRMZ

Part No AD8475BRMZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Precision, Selectable Gain, Fully Differential Funnel Amplifier | IC OPAMP DIFF 1 CIRCUIT 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Differential
Output Type Differential, Rail-to-Rail
Slew Rate 50V/μs
-3db Bandwidth 150MHz
Supply Current 3mA
Current - Output / Channel 110mA
Supply Voltage , Single/Dual (±) 3V ~ 10V, ±1.5V ~ 5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Family Part Number AD8475
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1138603-AD8475BRMZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8475BRMZ CAD Model

Description

The AD8475BRMZ from Analog Devices Inc. is a high-precision, fully differential, attenuating amplifier designed to provide a simple, cost-effective solution for driving analog-to-digital converters (ADCs). This device is particularly well-suited for applications requiring the conversion of high-voltage signals to a lower voltage range without sacrificing signal fidelity.

Key Features

  • Attenuation Options: The AD8475BRMZ offers fixed gain attenuation factors of 0.4 and 0.8, allowing users to easily match the input voltage range of their ADC.
  • High Precision: With excellent dc performance, this amplifier provides a low offset voltage and low noise, ensuring high accuracy in signal processing applications.
  • Wide Bandwidth: The device features a wide -3 dB bandwidth of 10 MHz when configured for a gain of 0.8, making it suitable for high-speed signal processing.
  • Low Distortion: Harmonic distortion is kept to a minimum, which is critical for high-resolution signal acquisition systems.
  • Single-Supply Operation: Operating on a single 5 V supply, the AD8475BRMZ simplifies power supply design and minimizes power consumption.
  • Integrated Common-Mode Biasing: The on-chip precision resistors provide common-mode biasing, which can be adjusted to match the input common-mode voltage range of the ADC.
  • Robust ESD Protection: The device is designed to withstand electrostatic discharge events, enhancing its durability and reliability in various operating environments.

Applications

The AD8475BRMZ is ideal for a wide range of applications, including medical imaging systems, precision data acquisition, automatic test equipment, and battery-powered instruments. Its ability to interface with various ADCs makes it a versatile choice for system designers looking to optimize signal chain performance.

Package and Quality

Housed in a compact 8-lead MSOP package, the AD8475BRMZ is designed for space-constrained applications without compromising on performance. Analog Devices Inc. ensures high standards of quality and reliability for the AD8475BRMZ, catering to the needs of mission-critical systems where precision and dependability are paramount.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.2402 $65.9216
18+ $6.7611 $121.6998
27+ $6.5499 $176.8473
37+ $6.3386 $234.5282
48+ $6.1273 $294.1104
64+ $5.4934 $351.5776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess