The AD847JN is a high-performance monolithic operational amplifier from Analog Devices Inc. Known for its exceptional speed and accuracy, the AD847JN is a member of Analog Devices' illustrious family of devices tailored for high-speed signal processing applications. This operational amplifier is widely appreciated among professionals in the fields of video processing, data acquisition, and other fast signal amplification tasks.
Key Features
- High Unity Gain Bandwidth: The AD847JN boasts a remarkable unity gain bandwidth of 50 MHz, making it ideal for high-speed applications.
- Fast Settling Time: It offers a fast settling time of just 35 ns to 0.1%, ensuring quick and accurate signal processing.
- Low Distortion: With Total Harmonic Distortion (THD) of -65 dBc at 20 MHz, the device produces minimal distortion, preserving signal integrity.
- High Output Drive Capability: The operational amplifier can deliver a high output current, which is essential for driving loads directly.
- Single Supply Operation: It is capable of operating from a single supply voltage, ranging from +5 V to +30 V, or dual supplies of ±2.5 V to ±15 V.
Applications
The AD847JN is versatile and can be used in a variety of applications, including:
- Video Amplifiers
- Cable Drivers
- ADC Drivers
- DAC Buffers
- High-Speed Instrumentation
- Professional Cameras and Recording Equipment
Product Specifications
| Parameter |
Value |
| Package/Case |
PDIP-8 |
| Mounting Type |
Through Hole |
| Number of Channels |
1 |
| Operating Temperature |
-40°C to +85°C |
With its robust design and superior performance, the AD847JN operational amplifier is an excellent choice for any application requiring high speed and precision. Analog Devices Inc. continues to be a leader in the industry by providing innovative solutions like the AD847JN for advanced electronic systems.