EN
  • EN
  • DE

AD8517ART-REEL

Part No AD8517ART-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 5MHz RRIO Operational Amplifier 15V/us 1.8V 5-Pin SOT-23
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Common Mode Rejection Ratio 60 dB
Gain Bandwidth Product 7 MHz
Input Bias Current 450 nA
Input Offset Voltage (Vos) 3.5 mV
Maximum Operating Temperature 125 °C
Max Supply Voltage 6 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.8 V
Mount Surface Mount
Number of Channels 1
Number of Circuits 1
Number of Elements 1
Number of Pins 5
Packaging Tape and Reel
Power Supply Rejection Ratio (PSRR) 90 dB
RoHS Non-Compliant
Slew Rate 8 V/µs
Voltage Gain 100 dB
Win Source Part Number 1043203-AD8517ART-REEL
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD8517ART-REEL CAD Model

Description

Analog Devices Inc. AD8517ART-REEL Operational Amplifier

The AD8517ART-REEL from Analog Devices Inc. is a high-performance, single-supply operational amplifier that comes in a compact SOT-23 package, making it an ideal choice for space-constrained applications. This op-amp boasts a low input bias current, low offset voltage, and a rail-to-rail output, which allows it to operate effectively in a wide range of electronics systems.

With a supply voltage range of 2.7V to 6V, the AD8517ART-REEL is versatile enough to be used in both low-voltage and standard 5V systems. The device features a low input offset voltage of just 1mV and an input bias current of 1pA, ensuring high accuracy in measurement and control systems. Its rail-to-rail output capability enables the amplifier to drive loads effectively to the power supply rails, maximizing the dynamic range in applications such as audio processing, sensor signal amplification, and active filters.

The AD8517ART-REEL also offers a high slew rate and a gain bandwidth product of 10MHz, which makes it suitable for high-speed signal conditioning, data acquisition, and communication systems. The device's low noise performance and low harmonic distortion ensure clean and precise signal amplification, critical for high-fidelity audio applications and precision instrumentation.

Designed for ease of use, this operational amplifier features a stable operation with capacitive loads, reducing the need for additional external components and simplifying the design process. The AD8517ART-REEL is available on tape and reel, facilitating efficient pick-and-place manufacturing processes and making it a convenient choice for high-volume production.

In summary, the Analog Devices Inc. AD8517ART-REEL is a highly integrated, low-power operational amplifier that delivers excellent performance for a wide range of applications. Its small footprint, combined with its robust feature set, makes it an excellent choice for designers looking to optimize their systems for both performance and space.

For more detailed specifications and application guidance, designers are encouraged to consult the datasheet and support resources provided by Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887
Advanced Linear Devices Inc.
IC OPAMP GP 1 CIRCUIT 8DIP
Need more? Email Us
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $3.8016
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess