EN
  • EN
  • DE

AD8548ARZ

Part No AD8548ARZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description 22 μA, RRIO, CMOS, 18 V | IC OPAMP GP 4 CIRCUIT 14SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.07V/μs
Gain Bandwidth Product 200kHz
Current - Input Bias 5pA
Voltage - Input Offset 4mV
Supply Current 18μA
Current - Output / Channel 12mA
Supply Voltage , Single/Dual (±) 2.7V ~ 18V, ±1.35V ~ 9V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SO
Family Part Number AD8548
Manufacturer Pack Quantity 56
MSL Level 1 (Unlimited)
Win Source Part Number 1138675-AD8548ARZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8548ARZ CAD Model

Description

The AD8548ARZ is a high-performance, precision operational amplifier from Analog Devices Inc. This device is part of a family of CMOS rail-to-rail input/output amplifiers that offer a wide range of features and benefits for a variety of applications in the electronics industry.

Key Features

  • Rail-to-Rail Input/Output: The AD8548ARZ provides a wide input voltage range that extends to the power supply rails, and an output range that also extends to the rails, ensuring maximum dynamic range in various applications.
  • Low Power Consumption: With its CMOS technology, this op-amp maintains a low power consumption profile, making it suitable for battery-powered devices and energy-efficient designs.
  • Single-Supply Operation: This amplifier is capable of operating from a single supply voltage, simplifying power supply design and making it ideal for portable electronics.
  • High Output Drive Capability: Despite its low power consumption, the AD8548ARZ can drive capacitive loads effectively, which is crucial for applications requiring high-performance data acquisition.
  • Excellent Temperature Stability: The device features stable parameters across a wide temperature range, ensuring reliable performance in various environmental conditions.

Applications

The AD8548ARZ is versatile and can be used in multiple applications, including:

  • Portable and battery-powered devices
  • Data acquisition systems
  • Audio equipment
  • Active filters
  • Sensor interfaces
  • Medical instrumentation

Technical Specifications

Here are some of the technical specifications for the AD8548ARZ:

  • Number of Channels: 4
  • Supply Voltage: 2.7V to 5.5V
  • Operating Temperature Range: -40°C to +125°C
  • Package: SOIC-14

Whether you're designing a sophisticated medical device or a simple audio amplifier, the AD8548ARZ from Analog Devices Inc. offers the precision, low power, and versatility needed to excel in your application.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3590 $52.3080
28+ $3.5767 $100.1476
44+ $3.4649 $152.4556
60+ $3.3531 $201.1860
78+ $3.2414 $252.8292
104+ $2.9060 $302.2240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess