EN
  • EN
  • DE

AD8612ARU

Part No AD8612ARU
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description Ultrafast 4 ns Single Supply Comparators | IC COMP DUAL 4NS FAST 14-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Type with Latch
Output Type Complementary, TTL
Supply Voltage , Single/Dual (±) 3V ~ 5V
Voltage - Input Offset (Maximum) 7mV at 5V
Current - Input Bias (Maximum) 6μA at 5V
Current - Quiescent (Maximum) 10mA, 4mA
CMRR, PSRR 85dB CMRR, 73dB PSRR
Propagation Delay (Maximum) 5.5ns
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 14-TSSOP
Mounting Style SMD
Supplier Device Package 14-TSSOP
Family Part Number AD8612
Manufacturer Pack Quantity 96
MSL Level 1 (Unlimited)
Win Source Part Number 1138775-AD8612ARU
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8612ARU CAD Model

Description

AD8612ARU Precision Operational Amplifier by Analog Devices Inc.

The AD8612ARU is a high-performance, precision operational amplifier from Analog Devices Inc., designed to offer a perfect blend of precision, low noise, and low power consumption. This dual-channel op-amp is housed in a TSSOP-8 package, making it suitable for space-constrained applications that demand high accuracy and reliability.

Key Features:

  • Low Offset Voltage: The AD8612ARU boasts an impressive low input offset voltage, which greatly improves accuracy in high-precision circuits.
  • Low Noise: With its low noise performance, the AD8612ARU is ideal for sensitive applications such as medical instrumentation and high-end audio equipment.
  • Wide Supply Range: It operates over a wide single-supply range of 2.7V to 5V or dual supplies of ±2.7V to ±5V, providing flexibility in various power environments.
  • Rail-to-Rail Output: The rail-to-rail output stage ensures maximum dynamic range, which is especially beneficial in single-supply operations or when interfacing with ADCs.
  • High Output Current: This op-amp can deliver a high output current, which is useful for driving heavy loads or buffering analog-to-digital converters.
  • Excellent Temperature Stability: The AD8612ARU's performance is consistent over a wide temperature range, ensuring reliable operation in diverse environmental conditions.
  • Low Power Consumption: It features low power operation, making it suitable for battery-powered devices and energy-efficient systems.

Applications:

The versatility of the AD8612ARU operational amplifier allows it to be used in a wide range of applications, including:

  • Portable and battery-powered instruments
  • Data acquisition systems
  • Medical instrumentation
  • Test and measurement equipment
  • Professional audio equipment
  • Active filters and signal conditioning

With its excellent performance and robust feature set, the AD8612ARU from Analog Devices Inc. is a top choice for designers seeking a reliable and precise operational amplifier for their critical applications.

You May Also Be Interested in

Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $0.0937
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.1932
Analog Devices Inc.
IC COMPARATOR 2 W/LATCH 14TSSOP
Lowest to $10.0099
ON Semiconductor
IC COMPARATOR 4 GEN PUR 14SOP
Lowest to $0.1061
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Maxim Integrated
IC COMPARATOR 2 GEN PUR 16DIP
Lowest to $9.0097
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1391 $64.2519
20+ $5.8582 $117.1640
31+ $5.6757 $175.9467
43+ $5.4920 $236.1560
55+ $5.3095 $292.0225
73+ $4.7598 $347.4654
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess