EN
  • EN
  • DE

AD8638ARJZ

Part No AD8638ARJZ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Op Amp Single Precision Amplifier R-R O/P ±8V/16V Automotive 5-Pin SOT-23 / 16V Auto-Zero, Rail-to-Rail Output, Precision Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1138817-AD8638ARJZ
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD8638
Introduction Date June 22, 2007
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian AD8638ARJZ CAD Model

Description

Product Overview: AD8638ARJZ by Analog Devices Inc.

The AD8638ARJZ is a high-precision, low power, zero-drift operational amplifier from Analog Devices Inc., a leading global manufacturer of high-performance integrated circuits used in analog and digital signal processing applications. This particular model is designed to offer a perfect blend of accuracy and stability, making it an ideal choice for applications requiring low noise, high output accuracy, and long-term stability.

One of the key features of the AD8638ARJZ is its zero-drift architecture, which minimizes the voltage offset over time and temperature, ensuring that the output remains accurate even under varying environmental conditions. This characteristic makes it exceptionally suitable for applications such as sensor signal conditioning, medical equipment, and precision instrumentation where accuracy cannot be compromised.

The device operates within a supply voltage range of 4.5 V to 5.5 V, providing excellent flexibility for various power supply configurations. It also boasts a low input bias current and a wide bandwidth, enhancing its performance in a broad array of applications. Furthermore, the AD8638ARJZ features rail-to-rail output swing, which maximizes the dynamic range when operating from low supply voltages.

The robust design of the AD8638ARJZ ensures that it maintains a low input offset voltage and low offset voltage drift, making it an optimal choice for precision applications. It also exhibits low noise and low input bias currents, which are critical parameters for high-accuracy analog circuits.

Encased in an SOT-23-5 package, the AD8638ARJZ is compact and suitable for space-constrained applications. Its small footprint allows for high-density placement on printed circuit boards, which is beneficial for complex systems with limited real estate.

In summary, the AD8638ARJZ from Analog Devices Inc. is a reliable and precise operational amplifier that provides zero-drift performance. Its low power consumption, high accuracy, and stability make it an excellent choice for designers who require the best in operational amplifier technology for their critical applications.

You May Also Be Interested in

Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8298 $50.9364
38+ $2.6507 $100.7266
59+ $2.5612 $151.1108
84+ $2.3821 $200.0964
110+ $2.2925 $252.1750
137+ $2.2030 $301.8110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,385 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess