EN
  • EN
  • DE

AD8691AKSZ

Part No AD8691AKSZ
Manufacturer Analog Devices Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1210+
Reference case SOT-353
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 729421-AD8691AKSZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8691AKSZ CAD Model

Description

AD8691AKSZ - Precision Operational Amplifier from Analog Devices Inc.

The AD8691AKSZ is a high-performance, precision operational amplifier (op-amp) manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This op-amp is part of their extensive portfolio of analog, mixed-signal, and digital signal processing (DSP) integrated circuits that cater to a broad range of applications across various industries.

Designed with advanced silicon technology, the AD8691AKSZ offers an excellent combination of accuracy, speed, and low power consumption, making it an ideal choice for precision analog applications. It operates with a single-supply voltage ranging from 2.7V to 6V, or dual supplies of ±1.35V to ±3V, providing designers with flexibility in power supply management.

Key Features:

  • Low Offset Voltage: The AD8691AKSZ boasts a low input offset voltage, which enhances the accuracy of the circuit by minimizing error.
  • High Gain Bandwidth Product: With a high gain bandwidth product, this op-amp can handle a wide range of frequencies, making it suitable for high-speed signal processing.
  • Low Noise: Its low noise performance ensures clean signal amplification, critical in applications such as audio processing and sensor signal conditioning.
  • Rail-to-Rail Output: The rail-to-rail output capability allows the output signal to swing very close to the supply rails, maximizing the dynamic range in low-voltage applications.
  • Low Power Consumption: It is designed for power-sensitive applications, consuming minimal power without sacrificing performance.

The AD8691AKSZ is presented in a compact SC-70 package, which is suitable for space-constrained applications. Its small footprint does not compromise its functionality or reliability, making it a versatile component for various electronic designs.

Applications:

  • Portable and battery-powered devices
  • Instrumentation
  • Sensor interfaces
  • Active filters
  • Audio and video signal processing

The AD8691AKSZ from Analog Devices Inc. represents a blend of performance, efficiency, and reliability, addressing the needs of modern electronic systems that demand precision and low power. Its robust feature set ensures that it can be integrated into a wide range of applications, from consumer electronics to industrial control systems.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4545 $51.5445
50+ $2.0140 $100.7000
77+ $1.9511 $150.2347
106+ $1.8881 $200.1386
137+ $1.8252 $250.0524
184+ $1.6364 $301.0976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess