EN
  • EN
  • DE

AD9252BCPZ-50

Part No AD9252BCPZ-50
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Octal, 14-Bit, 50 MSPS Serial LVDS 1.8 V A/D Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1139027-AD9252BCPZ-50
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9252BCPZ-50 CAD Model

Description

AD9252BCPZ-50 - Analog Devices Inc.

The AD9252BCPZ-50 is a high-performance, 14-bit analog-to-digital converter (ADC) developed by Analog Devices Inc., a renowned leader in high-performance semiconductors for signal processing applications. This ADC operates at a conversion rate of 50 MSPS (mega-samples per second), providing precise digital data from analog input signals.

Key Features:

  • Resolution: 14-bit ADC, ensuring high-resolution data conversion for sensitive applications.
  • Sampling Rate: Capable of sampling at 50 MSPS, suitable for high-speed signal processing.
  • Input Range: The device offers a flexible input range, accommodating a variety of signal amplitudes.
  • Low Power Consumption: Designed with power efficiency in mind, it is ideal for power-sensitive applications.
  • Output Data Interface: Features a serialized LVDS (Low-Voltage Differential Signaling) output to minimize the number of data connections.
  • Digital Processing Features: Includes built-in digital processing functions such as a digital down-converter with a decimation filter for communication applications.
  • Package: Supplied in a compact LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications.

Applications:

The AD9252BCPZ-50 is versatile and can be used in a range of applications, including:

  • Wireless Communications
  • Instrumentation and Test Equipment
  • Radar and Satellite Systems
  • Medical Imaging Devices
  • High-speed Data Acquisition Systems

Technical Specifications:

Parameter Value
Resolution 14-bit
Max Sample Rate 50 MSPS
Analog Input Frequency 70 MHz
Supply Voltage 1.8V
Package LFCSP

For detailed technical specifications, reference designs, and application notes, visit Analog Devices Inc.'s official website or contact their support team for assistance.

You May Also Be Interested in

Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess