EN
  • EN
  • DE
  • IT

AD9283BRSZ-RL100

Part No AD9283BRSZ-RL100
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT 100MSPS 3V 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 8
Sampling Rate 100M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type Internal
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Case / Package 20-SSOP
Win Source Part Number 121109-AD9283BRSZ-RL100
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9283BRSZ-RL100 CAD Model

Description

Product Overview: AD9283BRSZ-RL100 by Analog Devices Inc.

The AD9283BRSZ-RL100 is a high-performance, 8-bit monolithic analog-to-digital converter (ADC) developed by Analog Devices Inc. This ADC is designed to operate at a conversion rate of up to 100 MSPS (Mega Samples Per Second), making it an ideal choice for applications that require high-speed data acquisition, such as digital imaging, communications, and medical imaging systems.

Key Features

  • 8-Bit Resolution: Provides precise digital representation of analog signals.
  • 100 MSPS Conversion Rate: Ensures high-speed performance for real-time processing applications.
  • Single 5 V Supply Operation: Simplifies power management in system designs.
  • Low Power Consumption: With a typical power dissipation of just 90 mW, it is suitable for power-sensitive applications.
  • On-Chip Track-and-Hold: Enhances the accuracy of the ADC by reducing sampling errors.
  • SNR Performance: Offers an excellent signal-to-noise ratio, which is critical for high-quality signal processing.
  • Easy Interface to DSPs: The digital output is easily interfaced with a variety of DSPs, FPGAs, and microprocessors.
  • Small Footprint: The device comes in a compact SSOP (Shrink Small Outline Package), which is ideal for space-constrained applications.

Applications

The AD9283BRSZ-RL100's combination of high-speed, high-resolution, and low power consumption makes it suitable for a wide range of applications, including:

  • Communications: Base station systems, IF sampling, and software radios.
  • Medical Imaging: CT scanners, digital X-ray, and ultrasound equipment.
  • Video and Imaging: Digital cameras, video capture, and high-speed imaging systems.
  • Instrumentation: Oscilloscopes, spectrum analyzers, and data acquisition systems.

Reliability and Quality

Analog Devices Inc. is known for its commitment to high-quality products, and the AD9283BRSZ-RL100 is no exception. It is manufactured to meet stringent industry standards, ensuring reliability and performance in even the most demanding applications. Whether you are developing a commercial product or a specialized piece of equipment, the AD9283BRSZ-RL100 provides a robust and efficient solution for your ADC needs.

You May Also Be Interested in

Texas Instruments
16-BIT, 1-MSPS, PSEUDO-BIPOLAR, FULLY DIFFERENTIAL INPUT, MICROPOWER SAMPLING ANALOG-TO-DIGITAL CONVERTER WITH PARALLEL INTERFACE, REFERENCE | IC ADC 16BIT SAR 48VQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT SAR 28SOIC
Lowest to $78.4979
Texas Instruments
12-BIT, 200-KSPS, 11-CHANNEL, LOW-POWER, SERIAL ADC
Lowest to $27.7076
Analog Devices Inc.
CMOS 12-BIT SUCCESSIVE APPROXIMATION ADC | IC ADC 12BIT SAR 28DIP
Need more? Email Us
Maxim Integrated
CMOS High-Speed 8-Bit ADCs with Multiplexer and Reference | IC ADC 8BIT FLASH 24DIP
Need more? Email Us
Analog Devices Inc.
12-Bit, 20/40/65 MSPS 3 V A/D Converter | IC ADC 12BIT PIPELINED 28TSSOP
Need more? Email Us
Linear Technology
10-Bit, 250Msps ADC | IC ADC 10BIT PIPELINED 64QFN
Need more? Email Us
Analog Devices Inc.
16-Bit, 570 kSPS CMOS ADC
Lowest to $50.1024
Texas Instruments
QUAD CHANNEL, 12-BIT, 105/80/65 MSPS ADC WITH SERIAL LVDS INTERFACE
Lowest to $116.2541

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess