EN
  • EN
  • DE

AD9546BCPZ

Part No AD9546BCPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description JITTER CLEAN +/PPS + SMALL CELL / Clock Synchronizer IC 2.415GHz 2 48-WFQFN Exposed Pad, CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Analog Devices Inc.
Package Tray
Type Clock Synchronizer
PLL Yes
Input Clock
Output Clock, CML, HCSL
Number of Circuits 2
Frequency - Max 2.415GHz
Divider/Multiplier Yes/Yes
Voltage - Supply 1.71V ~ 1.89V, 1.71V ~ 3.465V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-WFQFN Exposed Pad, CSP
Supplier Device Package 48-LFCSP (7x7)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-AD9546BCPZ,-2735-AD9546BCPZ
Standard Package 1
Win Source Part Number 987347-AD9546BCPZ
Ultra Librarian 3D Model Ultra Librarian AD9546BCPZ CAD Model

Description

The AD9546BCPZ from Analog Devices Inc. is a state-of-the-art network synchronization clock generator designed to meet the stringent timing requirements of communication infrastructure, data centers, and industrial applications. This precision device provides a highly flexible, multi-channel clocking solution that supports synchronization to a wide variety of timing references.

Key Features

  • Dual DPLL Structure: The AD9546BCPZ features a dual Digital Phase-Locked Loop (DPLL) structure that enables it to lock to two distinct reference sources for enhanced reliability and redundancy.
  • Multiple Output Clocks: It offers four differential or eight single-ended output clock channels, which can be independently programmed to support various output frequencies, providing versatility for different system requirements.
  • High Precision: With excellent jitter performance and holdover accuracy, this device ensures high-quality synchronization for even the most demanding network applications.
  • Programmable Loop Bandwidth: The loop bandwidth is programmable, allowing for optimization of the phase noise performance and lock time based on the specific application needs.
  • Hitless Switching: The AD9546BCPZ supports hitless reference switching, minimizing the impact of reference disruptions on the output clocks.

Applications

  • Telecommunications and Networking Equipment
  • Wireless Base Stations
  • Data Center Infrastructure
  • Broadcast Video Systems
  • Industrial Timing Systems

Product Specifications

Parameter Value
Package/Case 64-LFCSP-VQ (9x9)
Supply Voltage 3.3V
Operating Temperature -40°C to +85°C

With its robust feature set and unmatched performance, the AD9546BCPZ from Analog Devices Inc. is the ideal solution for ensuring precise timing and synchronization across a broad range of applications.

You May Also Be Interested in

Cypress Semiconductor Corp
IC CLOCK GEN 3.3V SS 8-SOIC
Lowest to $55.7142
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225
IDT, Integrated Device Technology Inc
IC CLK SYNTHESIZER 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK SOURCE NETWORK 20-SSOP
Lowest to $9.4698
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.4072 $70.8144
4+ $29.0522 $116.2088
7+ $28.1443 $197.0101
9+ $27.2364 $245.1276
11+ $26.3285 $289.6135
15+ $23.6049 $354.0735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,460 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess