EN
  • EN
  • DE

AD9697BCPZRL7-1300

Part No AD9697BCPZRL7-1300
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 14BIT PIPELINED 64LFCSP / 14 Bit Analog to Digital Converter 1 Input 1 Pipelined 64-LFCSP (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Number of Bits 14
Sampling Rate (Per Second) 1.3G
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type Internal
Voltage - Supply, Analog 0.93V ~ 2.56V
Voltage - Supply, Digital 0.93V ~ 1.89V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 105°C
Package / Case 64-WFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP (9x9)
Mounting SMD (SMT)
Base Product Number AD9697
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A5A4
HTSUS 8542.39.0001
Standard Package 750
Win Source Part Number 1043307-AD9697BCPZRL7-1300
Ultra Librarian 3D Model Ultra Librarian AD9697BCPZRL7-1300 CAD Model

Description

The AD9697BCPZRL7-1300 is a cutting-edge analog-to-digital converter (ADC) brought to you by Analog Devices Inc., a renowned leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This ADC is designed to deliver exceptional performance and accuracy for a wide range of applications, including wireless infrastructure, instrumentation, and defense electronics.

Key Features

  • High-Speed Performance: The AD9697 operates at a maximum sampling rate of 1300 MSPS, providing the high-speed data acquisition required for advanced applications.
  • Resolution: It boasts a 14-bit resolution, ensuring high-fidelity signal representation and precise digital output.
  • Input Frequency Range: With an analog input bandwidth that supports RF signals, this ADC is versatile for processing a broad spectrum of frequencies.
  • Low Power Consumption: Designed for efficiency, the AD9697BCPZRL7-1300 consumes minimal power, making it ideal for portable and power-sensitive applications.
  • Package Type: The device comes in a compact LFCSP (Lead Frame Chip Scale Package), which is conducive to space-constrained designs.
  • Integrated Features: It includes features such as a digital down-converter, an on-chip buffer, and a 2x decimation filter, adding to its versatility and reducing the need for external components.

Applications

The AD9697BCPZRL7-1300 is adept at handling complex signal processing tasks in:

  • Wireless Infrastructure (e.g., base stations for 3G/4G/5G)
  • Electronic Test and Measurement Equipment
  • Aerospace and Defense Systems (e.g., radar, electronic warfare)
  • Medical Imaging Devices
  • Professional Video Equipment

With its robust design and advanced technology, the AD9697BCPZRL7-1300 from Analog Devices Inc. is engineered to meet the rigorous demands of high-speed data conversion and to enable the next generation of electronic innovation. Whether you're designing for the latest communication infrastructure or precision instrumentation, this ADC is poised to deliver the performance and reliability that professionals expect from a leader in the semiconductor industry.

You May Also Be Interested in

Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess