EN
  • EN
  • DE

AD9714BCPZ

Part No AD9714BCPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC DUAL 8BIT LO PWR 40LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Number of Bits 8
Number of D/A Converters 2
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Parallel
Reference Type External, Internal
Analog Supply Voltage 1.7 V to 3.5 V
Digital Supply Voltage 1.7 V to 1.9 V
INL/DNL (LSB) ±0.025, ±0.02
Temperature Range - Operating -40°C to 85°C
Case / Package 40-LFCSP-VQ (6x6)
Win Source Part Number 144135-AD9714BCPZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9714BCPZ CAD Model

Description

Product Overview: AD9714BCPZ from Analog Devices Inc.

The AD9714BCPZ is a high-performance digital-to-analog converter (DAC) offered by Analog Devices Inc., a leading company renowned for its precision engineering in the field of analog and mixed-signal processing. This particular model is part of the TxDAC series of products, which are known for their exceptional data conversion accuracy and speed, making them an ideal choice for a wide array of applications such as wireless communications, instrumentation, and digital signal processing systems.

Key Features of AD9714BCPZ

  • Resolution: The AD9714BCPZ boasts a 14-bit resolution, providing fine granularity in the digital-to-analog conversion process which translates to high-fidelity signal reproduction.
  • Update Rate: It supports an update rate of up to 400 MSPS (Mega Samples Per Second), ensuring rapid data processing capabilities for real-time applications.
  • Integrated Features: This DAC includes an on-chip PLL (Phase-Locked Loop) which can simplify system design by reducing the number of external components needed for clock generation.
  • Output Options: It provides selectable 2×, 4×, or 8× interpolation filters, which allow for a range of output options and flexibility in system design.
  • Interface: The device includes a flexible SPI (Serial Peripheral Interface) for easy configuration and control, which is compatible with a variety of microcontrollers and processors.
  • Package: The AD9714BCPZ comes in a compact LFCSP (Lead Frame Chip Scale Package), which is suitable for space-constrained applications.

Applications

The versatility of the AD9714BCPZ makes it a suitable DAC for various high-speed signal processing tasks. It is commonly used in:

  • Wireless Infrastructure (e.g., base stations for cellular networks)
  • Medical Imaging Systems
  • Test and Measurement Equipment
  • High-Resolution Video Equipment
  • Aerospace and Defense Systems

With its advanced design and integrated features, the AD9714BCPZ from Analog Devices Inc. stands out as a robust and reliable solution for demanding digital-to-analog conversion needs. Its high-speed performance and precision make it a go-to choice for engineers and designers looking to create cutting-edge electronic systems.

You May Also Be Interested in

Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.9162 $63.8324
4+ $26.1877 $104.7508
6+ $25.3693 $152.2158
9+ $24.5510 $220.9590
11+ $23.7326 $261.0586
15+ $21.2775 $319.1625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess