EN
  • EN
  • DE

AD9736BBCZRL

Part No AD9736BBCZRL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT 1.2GSPS 160CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 14
Number of D/A Converters 1
Output Type Current - Unbuffered
Differential Output Yes
Data Interface LVDS - Parallel
Reference Type External, Internal
Analog Supply Voltage 1.7 V to 1.9 V, 3.13 V to 3.47 V
Digital Supply Voltage 1.7 V to 1.9 V, 3.13 V to 3.47 V
INL/DNL (LSB) ±1, ±0.6
Temperature Range - Operating -40°C to 85°C
Case / Package 160-CSPBGA (12x12)
Win Source Part Number 115340-AD9736BBCZRL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9736BBCZRL CAD Model

Description

Product Overview: AD9736BBCZRL from Analog Devices Inc.

The AD9736BBCZRL is a high-performance digital-to-analog converter (DAC) designed and manufactured by Analog Devices Inc., a leading company in the semiconductor industry. This product is part of their extensive range of DACs that cater to a wide array of applications including wireless infrastructure, instrumentation, and defense electronics.

Key Features

  • High-Speed DAC: The AD9736BBCZRL is capable of delivering update rates of up to 2.5 GSPS (giga-samples per second), making it suitable for high-frequency signal generation.
  • Resolution: It offers a resolution of 14-bits, ensuring fine granularity and high precision in digital-to-analog conversion.
  • Integrated Features: The device includes an on-chip PLL (Phase-Locked Loop) which simplifies the generation of the high-speed clock necessary for the DAC operation.
  • Output Options: Users can benefit from a selectable 2× interpolation filter, which allows for more flexible signal processing and bandwidth management.
  • Package: The AD9736BBCZRL comes in a compact 72-LFCSP (Lead Frame Chip Scale Package) that is designed for space-constrained applications.
  • Temperature Range: It is specified for operation over the industrial temperature range of -40°C to +85°C, ensuring reliability in a variety of environments.

Applications

  • Wireless Infrastructure (e.g., base stations for 3G, 4G, LTE, and 5G networks)
  • Instrumentation and Test Equipment
  • Broadband Communications Systems
  • Automated Test Equipment (ATE)
  • Military and Aerospace Electronics

The AD9736BBCZRL is engineered to meet the rigorous demands of modern electronic systems, providing designers with a solution that combines high-speed performance with precision and reliability. Its advanced features enable system architects to develop sophisticated signal chains that require high data rates and precise signal generation. Whether it's for telecommunications, industrial equipment, or defense systems, the AD9736BBCZRL stands out as a top-tier choice for complex digital-to-analog conversion tasks.

For more detailed information, specifications, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales and technical support team.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 14BIT V-OUT SOT23-8 / 14 Bit Digital to Analog Converter 1 SOT-23-8
Lowest to $12.5133
Maxim Integrated
IC DAC 12BIT A-OUT 18DIP / 12 Bit Digital to Analog Converter 1 18-PDIP
Lowest to $44.5707
Analog Devices Inc.
IC DAC 16BIT V-OUT SOT23-8 / 16 Bit Digital to Analog Converter 1 SOT-23-8
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT V-OUT 20PLCC / 8 Bit Digital to Analog Converter 4 20-PLCC (9x9)
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Lowest to $23.2836
Analog Devices Inc.
DAC, PARALLEL, WORD INPUT / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT W/BUFF 24-CDIP / Bit Digital to Analog Converter 24-CDIP
Need more? Email Us
Maxim Integrated
IC DAC 12BIT V-OUT 8UMAX / 12 Bit Digital to Analog Converter 2 8-uMAX/uSOP
Lowest to $20.2264
Analog Devices Inc.
IC DAC 12BIT V-OUT 16TSSOP / 12 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $11.7286

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.1188 $81.1188
2+ $78.3216 $156.6432
3+ $72.7272 $218.1816
4+ $69.9300 $279.7200
5+ $67.1328 $335.6640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 520 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess