EN
  • EN
  • DE

AD9789BBC

Part No AD9789BBC
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 14-Bit, 2400 MSPS RF DAC with 4-Channel Signal Processing | IC DAC 14BIT A-OUT 164CSPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 14
Number of D/A Converters 1
Settling Time 13ns
Output Type Current - Unbuffered
Differential Output Yes
Data Interface LVDS - Parallel, Parallel
Reference Type External, Internal
Supply Voltage , Analog 3.14V ~ 3.47V
Supply Voltage , Digital 1.43V ~ 1.58V, 1.71V ~ 1.89V, 3.14V ~ 3.47V
Architecture Oversampling Interpolating DAC
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 164-LFBGA, CSPBGA
Supplier Device Package 164-CSPBGA (12x12)
Mounting Style SMD
Family Part Number AD9789
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1139285-AD9789BBC
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9789BBC CAD Model

Description

AD9789BBC: High-Performance Quadrature Digital Upconverter

The AD9789BBC from Analog Devices Inc. is a state-of-the-art quadrature digital upconverter (QDUC) designed for use in high-performance communication systems. This integrated circuit is tailored for applications that require a high level of signal processing, such as cellular base stations, broadband wireless access points, and cable modem termination systems.

Key Features

  • High Dynamic Range: The AD9789BBC offers a superior dynamic range, which is critical for maintaining signal integrity in complex modulation schemes.
  • Wide Bandwidth: The device supports a wide bandwidth, making it suitable for multi-carrier and wideband systems, thereby ensuring its versatility across different communication standards.
  • Integrated NCO: An on-chip numerically controlled oscillator (NCO) allows for precise carrier placement, a crucial feature for multi-standard base stations.
  • Mix-Mode Functionality: The device supports mix-mode operation, which enables the simultaneous output of both baseband and IF signals, providing flexibility in system design.
  • High Data Rate: With support for high data rates, the AD9789BBC can handle the throughput required by the latest communication protocols.

Performance Specifications

The AD9789BBC boasts an impressive set of performance metrics that include a high sample rate, low noise floor, and excellent linearity. These specifications ensure that the device can deliver high-quality signal conversion with minimal distortion and data loss.

Applications

  • Cellular Base Stations (GSM, CDMA, LTE)
  • Broadband Wireless Access (WiMAX, LTE Advanced)
  • Cable Modem Termination Systems
  • Software Defined Radios
  • Military Communication Systems

With its robust feature set and high-performance capabilities, the AD9789BBC from Analog Devices Inc. is an ideal choice for designers looking to implement a reliable and efficient digital upconversion solution in their next-generation wireless communication systems.

You May Also Be Interested in

Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.5662 $73.5662
2+ $71.0295 $142.0590
3+ $65.9559 $197.8677
4+ $63.4192 $253.6768
5+ $60.8824 $304.4120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 585 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess